N80C286-12TR
N80C286-12TR
Active
Description:  IC MPU 12MHZ 68PLCC
Manufacturer:  Advanced Micro Devices
History Price: $21.07000
In Stock: 30500
N80C286-12TR vs N80186
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C286
80186
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
12MHz
8MHz
Co-Processors/DSP
Math Engine; 80C287
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
68-LCC (J-Lead)