Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel N80286-8
N80286-8
Active
Embedded - Microprocessors
Description:
IC MPU 8MHZ 68PLCC
Manufacturer:
Intel
Datasheet:
N80286-8 Datasheet
History Price: $12.00000
In Stock: 9700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N80286-8 vs N80C188-20
Part No
N80286-8
N80C188-20
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Rochester Electronics
Series
-
i186
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80286
80C186
Number of Cores/Bus Width
1 Core
1 Core, 16-Bit
Speed
8MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5.0V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
68-LCC (J-Lead)
-