☰
MD8088
MD8088
Active
Description:  IC MPU IAPX86 5MHZ 40CDIP
Manufacturer:  Intel
Datasheet:   MD8088 Datasheet
History Price: $36.00000
In Stock: 23770
MD8088 Specification
Specification
Part No
MD8088
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
iAPX86
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8088
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
5MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-CDIP (0.600", 15.24mm)
MD8088 PDF Datasheet
MD8088 Related Parts
MD8085AH/BQA
MD8085AH/BQA
Rochester Electronics
DUAL MARKED (7901001QA)
MD8086
MD8086
Intel
IC MPU 8086 5MHZ 40CDIP
MD8086-2
MD8086-2
Intel
IC MPU IAPX86 8MHZ 40CDIP
MD80862
MD80862
Intel
IC MPU IAPX86 8MHZ 40CDIP
MD80C88-2/883
MD80C88-2/883
Harris Corporation
IC MPU 8MHZ 40CERDIP
MD80C88-2/B
MD80C88-2/B
Intersil
IC MPU 8MHZ 40CERDIP
MD8086-2/B
MD8086-2/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MD8086/B
MD8086/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MD8087
MD8087
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087-2
MD8087-2
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087-2/R
MD8087-2/R
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087/B
MD8087/B
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8088 Compare Parts
  • MD8088 vs MD80C88-2/883
  • MD8088 vs MD80862
  • MD8088 vs MD8086-2
  • MD8088 vs MD8086
  • MD8088 vs MD8085AH/BQA
  • MD8088 vs MD8751H-8/B
  • MD8088 vs MD80C187-12/B
  • MD8088 vs MD80C187-10/B
  • MD8088 vs MD8087/R
  • MD8088 vs MD8087/BQA
  • MD8088 vs MD8087/B
  • MD8088 vs MD8087-2/R
  • MD8088 vs MD8087-2
  • MD8088 vs MD8087
  • MD8088 vs MD8086/B
  • MD8088 vs MD8086-2/B
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied