☰
MD8086-2
MD8086-2
Active
Description:  IC MPU IAPX86 8MHZ 40CDIP
Manufacturer:  Intel
Datasheet:   MD8086-2 Datasheet
History Price: $173.33000
In Stock: 19470
MD8086-2 Specification
Specification
Part No
MD8086-2
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
iAPX86
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8086
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-CDIP
MD8086-2 PDF Datasheet
MD8086-2 Related Parts
MD8085AH/BQA
MD8085AH/BQA
Rochester Electronics
DUAL MARKED (7901001QA)
MD8086
MD8086
Intel
IC MPU 8086 5MHZ 40CDIP
MD80862
MD80862
Intel
IC MPU IAPX86 8MHZ 40CDIP
MD8088
MD8088
Intel
IC MPU IAPX86 5MHZ 40CDIP
MD80C88-2/883
MD80C88-2/883
Harris Corporation
IC MPU 8MHZ 40CERDIP
MD80C88-2/B
MD80C88-2/B
Intersil
IC MPU 8MHZ 40CERDIP
MD8086-2/B
MD8086-2/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MD8086/B
MD8086/B
Rochester Electronics
MICROPROCESSOR, 16-BIT
MD8087
MD8087
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087-2
MD8087-2
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087-2/R
MD8087-2/R
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8087/B
MD8087/B
Rochester Electronics
MATH COPROCESSOR, CMOS
MD8086-2 Compare Parts
  • MD8086-2 vs MD80C88-2/883
  • MD8086-2 vs MD8088
  • MD8086-2 vs MD80862
  • MD8086-2 vs MD8086
  • MD8086-2 vs MD8085AH/BQA
  • MD8086-2 vs MD8751H-8/B
  • MD8086-2 vs MD80C187-12/B
  • MD8086-2 vs MD80C187-10/B
  • MD8086-2 vs MD8087/R
  • MD8086-2 vs MD8087/BQA
  • MD8086-2 vs MD8087/B
  • MD8086-2 vs MD8087-2/R
  • MD8086-2 vs MD8087-2
  • MD8086-2 vs MD8087
  • MD8086-2 vs MD8086/B
  • MD8086-2 vs MD8086-2/B
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied