EPXA4F672C3
EPXA4F672C3
Obsolete
Description:  IC EXCALIBUR ARM 672FBGA
Manufacturer:  Intel
Datasheet:   EPXA4F672C3 Datasheet
History Price: Obsolete
In Stock: 2800
EPXA4F672C3 Specification
Specification
Part No
EPXA4F672C3
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Intel
Series
Excalibur
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
166 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
128K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
64K
FPGA Core Cells
16640
FPGA Gates
400K
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
672-BBGA
Supplier Device Package
672-FBGA (27x27)
EPXA4F672C3 PDF Datasheet
EPXA4F672C3 Related Parts
EPXA10F1020C1
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C3
EPXA10F1020C3
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C3
EPXA10F1020C3
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA4F672C3 Compare Parts
  • EPXA4F672C3 vs EPXA4F672C3GZ
  • EPXA4F672C3 vs EPXA4F672C2ES
  • EPXA4F672C3 vs EPXA4F672C2
  • EPXA4F672C3 vs EPXA4F672C1GZ
  • EPXA4F672C3 vs EPXA4F672C1ES
  • EPXA4F672C3 vs EPXA4F672C1
  • EPXA4F672C3 vs EPXA4F1020C3
  • EPXA4F672C3 vs EPXA4F1020C2ES
  • EPXA4F672C3 vs EPXA4F1020C2
  • EPXA4F672C3 vs EPXA4F1020C2
  • EPXA4F672C3 vs EPXA4F1020C1ES
  • EPXA4F672C3 vs EPXA4F1020C1
  • EPXA4F672C3 vs EPXA4F1020C1
  • EPXA4F672C3 vs EPXA1F672C3
  • EPXA4F672C3 vs EPXA1F672C3
  • EPXA4F672C3 vs EPXA1F672C2ES
  • EPXA4F672C3 vs EPXA1F672C2
  • EPXA4F672C3 vs EPXA1F672C1ES
  • EPXA4F672C3 vs EPXA1F672C1
  • EPXA4F672C3 vs EPXA1F672C1
  • EPXA4F672C3 vs EPXA1F484I2
  • EPXA4F672C3 vs EPXA1F484I2
  • EPXA4F672C3 vs EPXA1F484C3
  • EPXA4F672C3 vs EPXA1F484C2ES
  • EPXA4F672C3 vs EPXA1F484C2
  • EPXA4F672C3 vs EPXA1F484C2
  • EPXA4F672C3 vs EPXA1F484C1ES
  • EPXA4F672C3 vs EPXA1F484C1
  • EPXA4F672C3 vs EPXA10F1020C3
  • EPXA4F672C3 vs EPXA10F1020C3
  • EPXA4F672C3 vs EPXA10F1020C2ES
  • EPXA4F672C3 vs EPXA10F1020C2
  • EPXA4F672C3 vs EPXA10F1020C1ES
  • EPXA4F672C3 vs EPXA10F1020C1
  • EPXA4F672C3 vs EPXA10F1020C1
  • EPXA4F672C3 vs EPXA4XXA
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.