Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Altera EPXA10F1020C3
EPXA10F1020C3
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
LOADABLE PLD, PBGA1020
Manufacturer:
Altera
Datasheet:
EPXA10F1020C3 Datasheet
History Price: $607.95000
In Stock: 20720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPXA10F1020C3 Specification
Specification
Part No
EPXA10F1020C3
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Altera
Series
Excalibur
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
166 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
256K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
128K
FPGA Core Cells
38400
FPGA Gates
1M
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA, FCBGA
Supplier Device Package
1020-FBGA (33x33)
EPXA10F1020C3 PDF Datasheet
EPXA10F1020C3 Datasheet
Click and Download: EPXA10F1020C3 Datasheet
EPXA10F1020C3 Related Parts
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C3
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484I2
Altera
EXCALIBUR ARM922T 32 BIT RISC CO
EPXA10F1020C3 Compare Parts
EPXA10F1020C3 vs EPXA4F672C3GZ
EPXA10F1020C3 vs EPXA4F672C3
EPXA10F1020C3 vs EPXA4F672C2ES
EPXA10F1020C3 vs EPXA4F672C2
EPXA10F1020C3 vs EPXA4F672C1GZ
EPXA10F1020C3 vs EPXA4F672C1ES
EPXA10F1020C3 vs EPXA4F672C1
EPXA10F1020C3 vs EPXA4F1020C3
EPXA10F1020C3 vs EPXA4F1020C2ES
EPXA10F1020C3 vs EPXA4F1020C2
EPXA10F1020C3 vs EPXA4F1020C2
EPXA10F1020C3 vs EPXA4F1020C1ES
EPXA10F1020C3 vs EPXA4F1020C1
EPXA10F1020C3 vs EPXA4F1020C1
EPXA10F1020C3 vs EPXA1F672C3
EPXA10F1020C3 vs EPXA1F672C3
EPXA10F1020C3 vs EPXA1F672C2ES
EPXA10F1020C3 vs EPXA1F672C2
EPXA10F1020C3 vs EPXA1F672C1ES
EPXA10F1020C3 vs EPXA1F672C1
EPXA10F1020C3 vs EPXA1F672C1
EPXA10F1020C3 vs EPXA1F484I2
EPXA10F1020C3 vs EPXA1F484I2
EPXA10F1020C3 vs EPXA1F484C3
EPXA10F1020C3 vs EPXA1F484C2ES
EPXA10F1020C3 vs EPXA1F484C2
EPXA10F1020C3 vs EPXA1F484C2
EPXA10F1020C3 vs EPXA1F484C1ES
EPXA10F1020C3 vs EPXA1F484C1
EPXA10F1020C3 vs EPXA10F1020C2ES
EPXA10F1020C3 vs EPXA10F1020C2
EPXA10F1020C3 vs EPXA10F1020C1ES
EPXA10F1020C3 vs EPXA10F1020C1
EPXA10F1020C3 vs EPXA10F1020C1
EPXA10F1020C3 vs EPXA4XXA
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****