Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Altera EPXA1F484I2
EPXA1F484I2
Active
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
EXCALIBUR ARM922T 32 BIT RISC CO
Manufacturer:
Altera
Datasheet:
EPXA1F484I2 Datasheet
History Price: $51.20000
In Stock: 49700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPXA1F484I2 Specification
Specification
Part No
EPXA1F484I2
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Altera
Series
Excalibur
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
200 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
32K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
16K
FPGA Core Cells
4160
FPGA Gates
100K
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
EPXA1F484I2 PDF Datasheet
EPXA1F484I2 Datasheet
Click and Download: EPXA1F484I2 Datasheet
EPXA1F484I2 Related Parts
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C3
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C3
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484I2 Compare Parts
EPXA1F484I2 vs EPXA4F672C3GZ
EPXA1F484I2 vs EPXA4F672C3
EPXA1F484I2 vs EPXA4F672C2ES
EPXA1F484I2 vs EPXA4F672C2
EPXA1F484I2 vs EPXA4F672C1GZ
EPXA1F484I2 vs EPXA4F672C1ES
EPXA1F484I2 vs EPXA4F672C1
EPXA1F484I2 vs EPXA4F1020C3
EPXA1F484I2 vs EPXA4F1020C2ES
EPXA1F484I2 vs EPXA4F1020C2
EPXA1F484I2 vs EPXA4F1020C2
EPXA1F484I2 vs EPXA4F1020C1ES
EPXA1F484I2 vs EPXA4F1020C1
EPXA1F484I2 vs EPXA4F1020C1
EPXA1F484I2 vs EPXA1F672C3
EPXA1F484I2 vs EPXA1F672C3
EPXA1F484I2 vs EPXA1F672C2ES
EPXA1F484I2 vs EPXA1F672C2
EPXA1F484I2 vs EPXA1F672C1ES
EPXA1F484I2 vs EPXA1F672C1
EPXA1F484I2 vs EPXA1F672C1
EPXA1F484I2 vs EPXA1F484C3
EPXA1F484I2 vs EPXA1F484C2ES
EPXA1F484I2 vs EPXA1F484C2
EPXA1F484I2 vs EPXA1F484C2
EPXA1F484I2 vs EPXA1F484C1ES
EPXA1F484I2 vs EPXA1F484C1
EPXA1F484I2 vs EPXA10F1020C3
EPXA1F484I2 vs EPXA10F1020C3
EPXA1F484I2 vs EPXA10F1020C2ES
EPXA1F484I2 vs EPXA10F1020C2
EPXA1F484I2 vs EPXA10F1020C1ES
EPXA1F484I2 vs EPXA10F1020C1
EPXA1F484I2 vs EPXA10F1020C1
EPXA1F484I2 vs EPXA4XXA
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.