EPXA1F484I2
EPXA1F484I2
Active
Description:  EXCALIBUR ARM922T 32 BIT RISC CO
Manufacturer:  Altera
Datasheet:   EPXA1F484I2 Datasheet
History Price: $51.20000
In Stock: 49700
EPXA1F484I2 vs EPXA4F1020C2
Manufacturer
Series
Excalibur
Excalibur
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
200 MHz
200 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
32K
128K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
16K
64K
FPGA Core Cells
4160
16640
FPGA Gates
100K
400K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃
0 ℃ ~ 85 ℃
Package / Case
484-BBGA
1020-BBGA, FCBGA
Supplier Device Package
484-FBGA (23x23)
1020-FBGA (33x33)