☰
EPM7256SRC208-10
EPM7256SRC208-10
Obsolete
Description:  IC CPLD 256MC 10NS 208RQFP
Manufacturer:  Intel
History Price: Obsolete
In Stock: 29895
EPM7256SRC208-10 Specification
Specification
Part No
EPM7256SRC208-10
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX 7000S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
10 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
16
Number of Macrocells
256
Number of Gates
5000
Number of I/O
164
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-BFQFP Exposed Pad
Supplier Device Package
208-RQFP (28x28)
EPM7256SRC208-10 PDF Datasheet
EPM7256SRC208-10 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM7256SRC208-10 Compare Parts
  • EPM7256SRC208-10 vs EPM9560RI208-20
  • EPM7256SRC208-10 vs EPM9560RC240-20
  • EPM7256SRC208-10 vs EPM9560RC240-15YY
  • EPM7256SRC208-10 vs EPM9560RC240-15
  • EPM7256SRC208-10 vs EPM9560RC208-20
  • EPM7256SRC208-10 vs EPM9560RC208-15
  • EPM7256SRC208-10 vs EPM9560ARI240-10
  • EPM7256SRC208-10 vs EPM9560ARI208-10
  • EPM7256SRC208-10 vs EPM9560ARC240-10N
  • EPM7256SRC208-10 vs EPM9560ARC240-10
  • EPM7256SRC208-10 vs EPM9560ARC208-10N
  • EPM7256SRC208-10 vs EPM9560ARC208-10
  • EPM7256SRC208-10 vs EPM9560ABC356-10
  • EPM7256SRC208-10 vs EPM9480RC240-20
  • EPM7256SRC208-10 vs EPM9480RC240-20
  • EPM7256SRC208-10 vs EPM9480RC240-15
  • EPM7256SRC208-10 vs EPM9480RC240-15
  • EPM7256SRC208-10 vs EPM9480RC208-20
  • EPM7256SRC208-10 vs EPM9480RC208-15
  • EPM7256SRC208-10 vs EPM9400RC240-20
  • EPM7256SRC208-10 vs EPM9400RC240-20
  • EPM7256SRC208-10 vs EPM9400RC240-15
  • EPM7256SRC208-10 vs EPM9400RC208-20
  • EPM7256SRC208-10 vs EPM9400RC208-20
  • EPM7256SRC208-10 vs EPM9400RC208-15
  • EPM7256SRC208-10 vs EPM9400RC208-15
  • EPM7256SRC208-10 vs EPM9320RI208-20
  • EPM7256SRC208-10 vs EPM9320RC208-20
  • EPM7256SRC208-10 vs EPM9320RC208-15
  • EPM7256SRC208-10 vs EPM9320LI84-20
  • EPM7256SRC208-10 vs EPM9320LC84-20
  • EPM7256SRC208-10 vs EPM9320LC84-15
  • EPM7256SRC208-10 vs EPM9320BC356-15
  • EPM7256SRC208-10 vs EPM9320ARI208-10
  • EPM7256SRC208-10 vs EPM9320ARC208-10N
  • EPM7256SRC208-10 vs EPM9320ARC208-10
  • EPM7256SRC208-10 vs EPM9320ALI84-10
  • EPM7256SRC208-10 vs EPM9320ALC84-10N
  • EPM7256SRC208-10 vs EPM9320ALC84-10
  • EPM7256SRC208-10 vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!