EPM1270F256I5N
EPM1270F256I5N
Active
Description:  IC CPLD 980MC 6.2NS 256FBGA
Manufacturer:  Intel
History Price: $97.75000
In Stock: 33600
EPM1270F256I5N Specification
Specification
Part No
EPM1270F256I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
2.5V, 3.3V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
212
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-FBGA (17x17)
EPM1270F256I5N PDF Datasheet
EPM1270F256I5N Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N Description
The Intel EPM1270F256I5N is a member of the MAX 10 family of Field Programmable Gate Arrays (FPGAs) designed for a wide range of applications, including industrial, automotive, and consumer electronics. This FPGA is particularly notable for its low power consumption, high performance, and flexibility, making it suitable for various digital logic applications.

## Key Features

1. Low Power Consumption: The EPM1270F256I5N is designed to operate at low power levels, which is essential for battery-operated devices and applications where thermal management is critical.

2. High Logic Density: With a logic element count of 12,000, this FPGA provides ample resources for implementing complex digital designs, including state machines, signal processing, and control logic.

3. Embedded Memory: The device includes embedded memory blocks, allowing designers to implement RAM and ROM functionalities directly within the FPGA, which can significantly reduce the need for external memory components.

4. Flexible I/O Configuration: The EPM1270F256I5N supports a variety of I/O standards, making it adaptable to different interfacing requirements. This flexibility allows it to connect seamlessly with various peripherals and communication protocols.

5. Integrated Analog Features: This FPGA includes integrated analog features, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), enabling mixed-signal applications.

6. Development Tools: Intel provides a comprehensive suite of development tools, including the Quartus Prime software, which facilitates design entry, simulation, and programming of the FPGA.

## Specifications

- Part Number: EPM1270F256I5N
- Logic Elements: 12,000
- Maximum I/O Pins: 256
- Embedded Memory: Up to 480 Kbits of RAM
- Maximum Operating Frequency: 200 MHz
- Supply Voltage: 1.2V (core), 3.3V (I/O)
- Power Consumption: Typically 200 mW (dynamic), 50 µA (static)
- Package Type: F256 (Fine Pitch Ball Grid Array)
- Operating Temperature Range: -40°C to +100°C (industrial grade)

## Applications

The Intel EPM1270F256I5N is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems, robotics, and process automation where reliable and flexible logic is required.
- Automotive Systems: Ideal for automotive applications such as advanced driver-assistance systems (ADAS), infotainment systems, and sensor fusion.
- Consumer Electronics: Employed in devices such as smart home appliances, wearables, and multimedia systems.
- Telecommunications: Utilized in networking equipment, signal processing, and data communication systems.

## Conclusion

The Intel EPM1270F256I5N FPGA is a powerful and versatile device that meets the demands of modern electronic applications. With its low power consumption, high logic density, and flexible I/O capabilities, it is an excellent choice for engineers looking to implement complex digital designs in a variety of fields. For more detailed information, including application notes and design resources, engineers are encouraged to refer to the official Intel documentation and resources.
EPM1270F256I5N Compare Parts
  • EPM1270F256I5N vs EPM9560RI208-20
  • EPM1270F256I5N vs EPM9560RC240-20
  • EPM1270F256I5N vs EPM9560RC240-15YY
  • EPM1270F256I5N vs EPM9560RC240-15
  • EPM1270F256I5N vs EPM9560RC208-20
  • EPM1270F256I5N vs EPM9560RC208-15
  • EPM1270F256I5N vs EPM9560ARI240-10
  • EPM1270F256I5N vs EPM9560ARI208-10
  • EPM1270F256I5N vs EPM9560ARC240-10N
  • EPM1270F256I5N vs EPM9560ARC240-10
  • EPM1270F256I5N vs EPM9560ARC208-10N
  • EPM1270F256I5N vs EPM9560ARC208-10
  • EPM1270F256I5N vs EPM9560ABC356-10
  • EPM1270F256I5N vs EPM9480RC240-20
  • EPM1270F256I5N vs EPM9480RC240-20
  • EPM1270F256I5N vs EPM9480RC240-15
  • EPM1270F256I5N vs EPM9480RC240-15
  • EPM1270F256I5N vs EPM9480RC208-20
  • EPM1270F256I5N vs EPM9480RC208-15
  • EPM1270F256I5N vs EPM9400RC240-20
  • EPM1270F256I5N vs EPM9400RC240-20
  • EPM1270F256I5N vs EPM9400RC240-15
  • EPM1270F256I5N vs EPM9400RC208-20
  • EPM1270F256I5N vs EPM9400RC208-20
  • EPM1270F256I5N vs EPM9400RC208-15
  • EPM1270F256I5N vs EPM9400RC208-15
  • EPM1270F256I5N vs EPM9320RI208-20
  • EPM1270F256I5N vs EPM9320RC208-20
  • EPM1270F256I5N vs EPM9320RC208-15
  • EPM1270F256I5N vs EPM9320LI84-20
  • EPM1270F256I5N vs EPM9320LC84-20
  • EPM1270F256I5N vs EPM9320LC84-15
  • EPM1270F256I5N vs EPM9320BC356-15
  • EPM1270F256I5N vs EPM9320ARI208-10
  • EPM1270F256I5N vs EPM9320ARC208-10N
  • EPM1270F256I5N vs EPM9320ARC208-10
  • EPM1270F256I5N vs EPM9320ALI84-10
  • EPM1270F256I5N vs EPM9320ALC84-10N
  • EPM1270F256I5N vs EPM9320ALC84-10
  • EPM1270F256I5N vs EPM9320ABC356-10
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.