EPCS1SI8N
EPCS1SI8N
Obsolete
Description:  IC CONFIG DEVICE 1MBIT 8SOIC
Manufacturer:  Intel
Datasheet:   EPCS1SI8N Datasheet
History Price: Obsolete
In Stock: 38300
EPCS1SI8N Specification
Specification
Part No
EPCS1SI8N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
1Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EPCS1SI8N PDF Datasheet
EPCS1SI8N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCS1SI8N Description

## Intel EPCS1SI8N Serial Configuration Device – Detailed Overview

The Intel EPCS1SI8N is a member of Intel’s EPCS (Enhanced Configuration Peripheral Serial) family of serial configuration devices. It is primarily used to store configuration data for Intel FPGAs (Field Programmable Gate Arrays), especially those that support AS (Active Serial) configuration schemes. This device is based on the Serial Peripheral Interface (SPI) and is ideal for applications where space, cost, and power efficiency are critical. It is widely used in embedded systems and industrial control environments that employ Intel (formerly Altera) FPGAs like the Cyclone, Stratix, and MAX families.

## Key Features

* Storage Capacity: 1 Mbit (128 KB)
* Interface: SPI (Serial Peripheral Interface)
* Operating Frequency: Up to 20 MHz
* Voltage Range: 2.7 V to 3.6 V
* Endurance: 100,000 program/erase cycles
* Data Retention: Greater than 20 years
* Memory Organization: Page size: 256 bytes; Sector size: 64 KB (2 sectors)
* Device Package: 8-pin SOIC (Small Outline Integrated Circuit)
* Part Number: EPCS1SI8N
* RoHS Compliant: Yes
* Operating Temperature Range: -40°C to +85°C (Industrial grade)

## Functional Description

The EPCS1 device is designed to store FPGA configuration data and load it into the FPGA during power-up. It communicates using the SPI protocol, which allows for easy integration into a wide range of systems. The device supports standard SPI commands including read, write (page program), erase, and read status register operations. When connected to an FPGA, it supports the Active Serial configuration mode, where the FPGA acts as the master device and fetches the configuration data directly from the EPCS device upon power-up or reset.

## SPI Interface Details

* SPI Modes Supported: Mode 0 (CPOL = 0, CPHA = 0)
* Signals: SCLK (Serial Clock Input), CS# (Chip Select, Active Low), SI (Serial Input), SO (Serial Output)
* Maximum Clock Frequency: 20 MHz
* Sequential Read Support: Yes

## Memory Access and Configuration

* Byte Program Time: Typically 20 μs
* Page Program Time: ~5 ms (typical for 256 bytes)
* Sector Erase Time: ~500 ms
* Bulk Erase Time: ~1 second

## Power Consumption

* Standby Current: < 35 μA
* Active Read Current: ~4 mA at 20 MHz
* Erase/Program Current: ~15 mA

## Package Information

* Package Type: SOIC-8
* Pin Pitch: 1.27 mm
* Body Width: 3.9 mm
* Body Length: 4.9 mm
* Height: 1.5 mm (typical)

## Use Cases and Applications

FPGA configuration storage for Intel Cyclone, Stratix, and MAX families. Embedded systems requiring SPI-based non-volatile memory. Systems needing secure and reliable configuration upon boot. Industrial automation, networking hardware, and IoT devices.

## Compatibility

The EPCS1SI8N is fully supported by Intel’s Quartus Prime and legacy Quartus II software tools for programming and configuration file generation. It is also backward-compatible with other devices in the EPCS family, allowing easy migration in designs where more or less memory is required.

## Comparison with Other EPCS Devices

| Device | Capacity | Clock Speed | Package Options |
| --------- | -------- | ----------- | --------------- |
| EPCS1SI8N | 1 Mbit | 20 MHz | SOIC-8 |
| EPCS4 | 4 Mbit | 33 MHz | SOIC-8, MLF |
| EPCS16 | 16 Mbit | 40 MHz | SOIC-16, MLF |
| EPCS64 | 64 Mbit | 66 MHz | MLF |

## End-of-Life and Replacement Notes

While the EPCS1SI8N has been widely used, Intel has gradually phased out the EPCS series in favor of newer configuration devices like the EPCQ and EPCQ-L series, which offer higher performance, improved density, and compatibility with more recent Intel FPGA families. Users designing new systems are encouraged to consider migrating to EPCQ or other recommended configuration solutions for long-term availability.
EPCS1SI8N Compare Parts
  • EPCS1SI8N vs EPCV4SI8N
  • EPCS1SI8N vs EPCS64SI16NGA
  • EPCS1SI8N vs EPCS64SI16N
  • EPCS1SI8N vs EPCS4SI8NAA
  • EPCS1SI8N vs EPCS4SI8N
  • EPCS1SI8N vs EPCS1SI8
  • EPCS1SI8N vs EPCS16SI8N
  • EPCS1SI8N vs EPCS16SI16N
  • EPCS1SI8N vs EPCS128SI16N
  • EPCS1SI8N vs EPCQL512F24IN
  • EPCS1SI8N vs EPCQL256F24IN
  • EPCS1SI8N vs EPCQL1024F24IN
  • EPCS1SI8N vs EPCQ64SI16N
  • EPCS1SI8N vs EPCQ64ASI16N
  • EPCS1SI8N vs EPCQ512SI16N
  • EPCS1SI8N vs EPCQ512ASI16N
  • EPCS1SI8N vs EPCQ4ASI8N
  • EPCS1SI8N vs EPCQ32SI8N
  • EPCS1SI8N vs EPCQ32ASI8N
  • EPCS1SI8N vs EPCQ256SI16N
  • EPCS1SI8N vs EPCQ16SI8N
  • EPCS1SI8N vs EPCQ16ASI8N
  • EPCS1SI8N vs EPCQ128SI16N
  • EPCS1SI8N vs EPCQ128ASI16N
  • EPCS1SI8N vs EPCE8QC100N
  • EPCS1SI8N vs EPCE8QC100
  • EPCS1SI8N vs EPCE4QC100N
  • EPCS1SI8N vs EPCE4QC100
  • EPCS1SI8N vs EPCE16QC100N
  • EPCS1SI8N vs EPCE16QC100
  • EPCS1SI8N vs EPC8QI100N
  • EPCS1SI8N vs EPC8QI100
  • EPCS1SI8N vs EPC8QC100N
  • EPCS1SI8N vs EPC8QC100DM
  • EPCS1SI8N vs EPC8QC100
  • EPCS1SI8N vs EPC4QI100N
  • EPCS1SI8N vs EPC4QI100
  • EPCS1SI8N vs EPC4QC100N
  • EPCS1SI8N vs EPC4QC100
  • EPCS1SI8N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!