EPCS1SI8N
EPCS1SI8N
Obsolete
Description:  IC CONFIG DEVICE 1MBIT 8SOIC
Manufacturer:  Intel
Datasheet:   EPCS1SI8N Datasheet
History Price: Obsolete
In Stock: 38300
EPCS1SI8N vs EPC2TI32N
Manufacturer
Series
EPCS
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
1Mb
1.6Mb
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)