EPCQ512SI16N
EPCQ512SI16N
Discontinued
Description:  IC QUAD-SERIAL CONFIG DEVICE 512
Manufacturer:  Intel
History Price: Discontinued at Digi-Key
In Stock: 27300
EPCQ512SI16N Specification
Specification
Part No
EPCQ512SI16N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCQ
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
512Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
EPCQ512SI16N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCQ512SI16N Compare Parts
  • EPCQ512SI16N vs EPCV4SI8N
  • EPCQ512SI16N vs EPCS64SI16NGA
  • EPCQ512SI16N vs EPCS64SI16N
  • EPCQ512SI16N vs EPCS4SI8NAA
  • EPCQ512SI16N vs EPCS4SI8N
  • EPCQ512SI16N vs EPCS1SI8N
  • EPCQ512SI16N vs EPCS1SI8
  • EPCQ512SI16N vs EPCS16SI8N
  • EPCQ512SI16N vs EPCS16SI16N
  • EPCQ512SI16N vs EPCS128SI16N
  • EPCQ512SI16N vs EPCQL512F24IN
  • EPCQ512SI16N vs EPCQL256F24IN
  • EPCQ512SI16N vs EPCQL1024F24IN
  • EPCQ512SI16N vs EPCQ64SI16N
  • EPCQ512SI16N vs EPCQ64ASI16N
  • EPCQ512SI16N vs EPCQ512ASI16N
  • EPCQ512SI16N vs EPCQ4ASI8N
  • EPCQ512SI16N vs EPCQ32SI8N
  • EPCQ512SI16N vs EPCQ32ASI8N
  • EPCQ512SI16N vs EPCQ256SI16N
  • EPCQ512SI16N vs EPCQ16SI8N
  • EPCQ512SI16N vs EPCQ16ASI8N
  • EPCQ512SI16N vs EPCQ128SI16N
  • EPCQ512SI16N vs EPCQ128ASI16N
  • EPCQ512SI16N vs EPCE8QC100N
  • EPCQ512SI16N vs EPCE8QC100
  • EPCQ512SI16N vs EPCE4QC100N
  • EPCQ512SI16N vs EPCE4QC100
  • EPCQ512SI16N vs EPCE16QC100N
  • EPCQ512SI16N vs EPCE16QC100
  • EPCQ512SI16N vs EPC8QI100N
  • EPCQ512SI16N vs EPC8QI100
  • EPCQ512SI16N vs EPC8QC100N
  • EPCQ512SI16N vs EPC8QC100DM
  • EPCQ512SI16N vs EPC8QC100
  • EPCQ512SI16N vs EPC4QI100N
  • EPCQ512SI16N vs EPC4QI100
  • EPCQ512SI16N vs EPC4QC100N
  • EPCQ512SI16N vs EPC4QC100
  • EPCQ512SI16N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!