Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQ512SI16N
EPCQ512SI16N
Discontinued
Memory - Configuration Proms for FPGAs
Description:
IC QUAD-SERIAL CONFIG DEVICE 512
Manufacturer:
Intel
Datasheet:
EPCQ512SI16N Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPCQ512SI16N vs EPC8QC100
Part No
EPCQ512SI16N
EPC8QC100
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCQ
EPC
Packaging
Tube
Tray
Status
Discontinued
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
512Mb
8MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
100-BQFP
Supplier Device Package
16-SOIC
100-PQFP (20x14)