Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2C35F672C8
EP2C35F672C8
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 475 I/O 672FBGA
Manufacturer:
Intel
Datasheet:
EP2C35F672C8 Datasheet
History Price: $243.17825
In Stock: 36895
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP2C35F672C8 Specification
Specification
Part No
EP2C35F672C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2076
Number of Logic Elements/Cells
33216
Total RAM Bits
483840
Number of I/O
475
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BGA
Supplier Device Package
672-FBGA (27x27)
EP2C35F672C8 PDF Datasheet
EP2C35F672C8 Datasheet
Click and Download: EP2C35F672C8 Datasheet
EP2C35F672C8 Related Parts
EP20K1000CB652C7
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CF33C7
Altera
IC FPGA 708 I/O 1020FBGA
EP2C35F672C8 Compare Parts
EP2C35F672C8 vs EP2SGX90FF1508I4N
EP2C35F672C8 vs EP2SGX90FF1508I4
EP2C35F672C8 vs EP2SGX90FF1508C5N
EP2C35F672C8 vs EP2SGX90FF1508C5ES
EP2C35F672C8 vs EP2SGX90FF1508C5
EP2C35F672C8 vs EP2SGX90FF1508C5
EP2C35F672C8 vs EP2SGX90FF1508C4N
EP2C35F672C8 vs EP2SGX90FF1508C4
EP2C35F672C8 vs EP2SGX90FF1508C3N
EP2C35F672C8 vs EP2SGX90FF1508C3
EP2C35F672C8 vs EP2SGX90EF1508C5
EP2C35F672C8 vs EP2SGX90EF1152I4N
EP2C35F672C8 vs EP2SGX90EF1152I4
EP2C35F672C8 vs EP2SGX90EF1152C5N
EP2C35F672C8 vs EP2SGX90EF1152C5ES
EP2C35F672C8 vs EP2SGX90EF1152C5
EP2C35F672C8 vs EP2SGX90EF1152C5
EP2C35F672C8 vs EP2SGX90EF1152C4N
EP2C35F672C8 vs EP2SGX90EF1152C4ES
EP2C35F672C8 vs EP2SGX90EF1152C4
EP2C35F672C8 vs EP2SGX90EF1152C3N
EP2C35F672C8 vs EP2SGX90EF1152C3ES
EP2C35F672C8 vs EP2SGX90EF1152C3
EP2C35F672C8 vs EP2SGX60EF1152I4N
EP2C35F672C8 vs EP2SGX60EF1152I4
EP2C35F672C8 vs EP2SGX60EF1152C5N
EP2C35F672C8 vs EP2SGX60EF1152C5
EP2C35F672C8 vs EP2SGX60EF1152C5
EP2C35F672C8 vs EP2SGX60EF1152C4N
EP2C35F672C8 vs EP2SGX60EF1152C4
EP2C35F672C8 vs EP2SGX60EF1152C3N
EP2C35F672C8 vs EP2SGX60EF1152C3
EP2C35F672C8 vs EP2SGX60DF780I4N
EP2C35F672C8 vs EP2SGX60DF780I4
EP2C35F672C8 vs EP2SGX60DF780C5N
EP2C35F672C8 vs EP2SGX60DF780C5
EP2C35F672C8 vs EP2SGX60DF780C4N
EP2C35F672C8 vs EP2SGX60DF780C4
EP2C35F672C8 vs EP2SGX60DF780C3N
EP2C35F672C8 vs EP2SGX60DF780C3
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.