☰
5SGXEA5K3F40C2G
5SGXEA5K3F40C2G
Active
Description:  IC FPGA 696 I/O 1517FBGA
Manufacturer:  Intel
History Price: $11,280.30524
In Stock: 1920
5SGXEA5K3F40C2G Specification
Specification
Part No
5SGXEA5K3F40C2G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix V GX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
185000
Number of Logic Elements/Cells
490000
Total RAM Bits
46080000
Number of I/O
696
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FBGA (40x40)
5SGXEA5K3F40C2G Related Parts
5SGSED6K1F40C2G
5SGSED6K1F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2L
5SGSED6K1F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LG
5SGSED6K1F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LN
5SGSED6K1F40C2LN
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2N
5SGSED6K1F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2G
5SGSED6K1F40I2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2N
5SGSED6K1F40I2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2G
5SGSED6K2F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2L
5SGSED6K2F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LG
5SGSED6K2F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LN
5SGSED6K2F40C2LN
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2N
5SGSED6K2F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGXEA5K3F40C2G Compare Parts
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43I4G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43I3N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43I3LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43I3LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43I3G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C4N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C4G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C3N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C2N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C2LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C2LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR3H43C2G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I3N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I3LNAA
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I3LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I3LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I3G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I2N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I2LNAB
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I2LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I2LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43I2G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C3N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C3G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C2N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C2LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C2LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H43C2G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I3NAB
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I3NAA
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I3N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I3G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2LNAC
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2LNAB
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2LN
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2LG
  • 5SGXEA5K3F40C2G vs 5SGXMBBR2H40I2G
  • 5SGXEA5K3F40C2G vs 5SGXMBBR1H43I2N
  • 5SGXEA5K3F40C2G vs 5SGXMBBR1H43I2G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.