5SGSED6K1F40C2LN
5SGSED6K1F40C2LN
Obsolete
Description:  IC FPGA 696 I/O 1517FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 28400
5SGSED6K1F40C2LN Specification
Specification
Part No
5SGSED6K1F40C2LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix V GS
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
220000
Number of Logic Elements/Cells
583000
Total RAM Bits
46080000
Number of I/O
696
Number of Gates
-
Voltage - Supply
0.82V ~ 0.88V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FBGA (40x40)
5SGSED6K1F40C2LN PDF Datasheet
5SGSED6K1F40C2LN Related Parts
5SGSED6K1F40C2G
5SGSED6K1F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2L
5SGSED6K1F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LG
5SGSED6K1F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2N
5SGSED6K1F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2G
5SGSED6K1F40I2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2N
5SGSED6K1F40I2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2G
5SGSED6K2F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2L
5SGSED6K2F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LG
5SGSED6K2F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LN
5SGSED6K2F40C2LN
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2N
5SGSED6K2F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C3G
5SGSED6K2F40C3G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LN Compare Parts
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43I4G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43I3N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43I3LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43I3LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43I3G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C4N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C4G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C3N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C2N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C2LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C2LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR3H43C2G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I3N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I3LNAA
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I3LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I3LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I3G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I2N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I2LNAB
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I2LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I2LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43I2G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C3N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C3G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C2N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C2LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C2LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H43C2G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I3NAB
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I3NAA
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I3N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I3G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2LNAC
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2LNAB
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2LN
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2LG
  • 5SGSED6K1F40C2LN vs 5SGXMBBR2H40I2G
  • 5SGSED6K1F40C2LN vs 5SGXMBBR1H43I2N
  • 5SGSED6K1F40C2LN vs 5SGXMBBR1H43I2G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you