5M240ZT100I5N
5M240ZT100I5N
Active
Description:  IC CPLD 192MC 7.5NS 100TQFP
Manufacturer:  Intel
History Price: $9.87000
In Stock: 38400
5M240ZT100I5N Specification
Specification
Part No
5M240ZT100I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
240
Number of Macrocells
192
Number of Gates
-
Number of I/O
79
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
5M240ZT100I5N Related Parts
5M2210ZF256C4N
5M2210ZF256C4N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256C5N
5M2210ZF256C5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5
5M2210ZF256I5
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5N
5M2210ZF256I5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF324C4N
5M2210ZF324C4N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324C5N
5M2210ZF324C5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5
5M2210ZF324I5
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5N
5M2210ZF324I5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M240ZM100C4N
5M240ZM100C4N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM100C5N
5M240ZM100C5N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM100I5N
5M240ZM100I5N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM68C4N
5M240ZM68C4N
Intel
IC CPLD 192MC 7.5NS 68MBGA
5M240ZT100I5N Description

## Overview of Intel 5M240ZT100I5N

The Intel 5M240ZT100I5N is a versatile, high-performance FPGA (Field-Programmable Gate Array) from the Intel MAX® 10 family. Designed for a wide variety of applications, the 5M240ZT100I5N offers a combination of programmable logic, integrated analog functions, and low-power characteristics, making it ideal for use in industrial, automotive, consumer, and communications systems. It provides an efficient solution for users who need flexible, high-speed, and cost-effective programmable devices in embedded systems.

## Key Features

* Logic Density: The Intel 5M240ZT100I5N contains 240K logic elements (LEs), providing substantial processing power for complex logic functions and algorithms.
* Integrated Analog: The device includes analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), enabling mixed-signal designs that are useful in applications where both analog and digital processing are needed.
* Low Power: The 5M240ZT100I5N is optimized for low power consumption, making it suitable for power-sensitive applications like portable devices, consumer electronics, and automotive systems.
* Embedded Memory: The device integrates embedded memory blocks, providing on-chip storage for data and improving system performance by reducing the need for external memory chips.
* High-Speed I/O: The FPGA supports high-speed I/O standards, enabling the efficient transfer of data between different system components. It includes LVTTL, LVCMOS, and other industry-standard I/O interfaces.
* Configurable Logic: As an FPGA, the 5M240ZT100I5N offers highly flexible, user-defined logic configurations, allowing it to be tailored for specific applications through reprogramming, reducing the need for custom ASIC designs.

## Specifications

* Logic Elements (LEs): The 5M240ZT100I5N has 240K logic elements, which represent the core processing capacity of the FPGA, enabling it to perform complex operations and manage large amounts of data.
* Memory: The device includes 12Mb of embedded memory, which is used for storing intermediate results, buffers, or small datasets. This large memory resource helps reduce the need for external RAM in many designs.
* I/O Pins: It supports up to 100 I/O pins, providing extensive connectivity for the integration of various components, sensors, and communication interfaces.
* Power Consumption: With a low typical power consumption in the range of 300 mW (dependent on the configuration), the device is highly efficient for low-power embedded systems.
* Package Type: The 5M240ZT100I5N is available in a 100-pin TQFP (Thin Quad Flat Package), offering a balance of compactness and ease of use in various PCB designs.
* Clock Speed: The FPGA supports clock speeds up to 200 MHz, providing the necessary speed for demanding applications that require high-frequency signal processing or data management.
* Operating Voltage: The device operates with an input voltage range of 1.8V to 3.3V, making it suitable for integration into both low-voltage and standard voltage systems.
* Logic Block: The 5M240ZT100I5N has embedded multipliers, which significantly enhance the FPGA's performance in arithmetic operations, crucial for signal processing and control applications.
* Embedded Digital Signal Processing (DSP) Blocks: The device contains DSP blocks that allow for optimized signal processing operations, which are critical in applications like communications and image processing.
* Differential I/O Support: The FPGA provides support for differential I/O standards, such as LVDS (Low-Voltage Differential Signaling), improving signal integrity and reducing noise in high-speed digital communications.

## Applications

* Embedded Systems: The 5M240ZT100I5N is widely used in embedded systems where space, power, and flexibility are important, such as in automotive control systems, medical devices, and robotics.
* Industrial Automation: It is used in industrial control systems, where programmable logic can be leveraged to manage sensors, motors, and other machinery with real-time data processing capabilities.
* Consumer Electronics: In consumer electronics, the FPGA can handle multimedia processing, data interfacing, and even custom peripheral integration in products like TVs, gaming consoles, and portable devices.
* Telecommunications: The device is employed in communications equipment where flexible, programmable logic is required for signal processing, data transmission, and handling various communication protocols.
* Signal Processing: The integrated DSP blocks make it an excellent choice for applications that require high-performance signal processing, such as audio/video encoding, modulation/demodulation, and image processing.
* Automotive: In automotive systems, the FPGA can manage complex control algorithms for safety features, infotainment systems, and driver-assistance technologies.

## Protection Features

* Overcurrent Protection: The device includes internal overcurrent protection mechanisms to prevent damage to the FPGA under high-stress or fault conditions.
* Voltage Tolerance: The 5M240ZT100I5N is designed to tolerate a wide voltage range, allowing it to operate safely in various voltage environments.
* Thermal Protection: The FPGA has built-in thermal management features to avoid overheating, making it reliable for continuous operation in industrial or automotive applications.
* Electrostatic Discharge (ESD) Protection: The device includes ESD protection on the I/O pins, which helps prevent damage from electrostatic discharge during handling or external disturbances.

## Package and Pin Configuration

* Package Type: The 5M240ZT100I5N comes in a 100-pin TQFP package, which is ideal for applications requiring compact designs with high pin count, while still providing ease of soldering and handling.
* Pin Assignment: The I/O pins are configured in a way that supports differential and single-ended signals, enabling a variety of communication interfaces and system designs.
* Thermal Performance: The TQFP package is designed to provide efficient thermal dissipation, ensuring the FPGA can handle the thermal load during high-speed operation without performance degradation.

## Thermal and Environmental Characteristics

* Operating Temperature Range: The Intel 5M240ZT100I5N operates within an extended temperature range of -40°C to 100°C, which makes it suitable for industrial, automotive, and other applications that demand reliable performance in challenging environmental conditions.
* Storage Temperature Range: The device can be stored in environments with temperatures between -65°C and 150°C, providing flexibility for long-term storage and handling without compromising its functionality.
* Moisture Sensitivity: The 5M240ZT100I5N is classified as Moisture Sensitivity Level 3 (MSL3), meaning it requires controlled storage and handling conditions to prevent moisture-induced damage during the soldering process.

## Conclusion

The Intel 5M240ZT100I5N is a highly efficient and flexible FPGA that combines high logic density, low power consumption, integrated analog functions, and excellent signal processing capabilities. With its support for a wide range of input/output standards, embedded memory, and fast processing speeds, it is an ideal solution for embedded systems, industrial automation, telecommunications, automotive, and consumer electronics applications. The device's low power consumption, flexible I/O, and compact packaging make it a highly versatile choice for engineers looking to develop efficient, reliable, and high-performance digital systems.
5M240ZT100I5N Compare Parts
  • 5M240ZT100I5N vs 5M240ZT144C5N
  • 5M240ZT100I5N vs 5M240ZT144C4N
  • 5M240ZT100I5N vs 5M240ZT100C5N
  • 5M240ZT100I5N vs 5M240ZT100C4N
  • 5M240ZT100I5N vs 5M240ZT100A5N
  • 5M240ZT100I5N vs 5M240ZM68I5N
  • 5M240ZT100I5N vs 5M240ZM68C5N
  • 5M240ZT100I5N vs 5M240ZM68C4N
  • 5M240ZT100I5N vs 5M240ZM100I5N
  • 5M240ZT100I5N vs 5M240ZM100C5N
  • 5M240ZT100I5N vs 5M240ZM100C4N
  • 5M240ZT100I5N vs 5M2210ZF324I5N
  • 5M240ZT100I5N vs 5M2210ZF324I5
  • 5M240ZT100I5N vs 5M2210ZF324C5N
  • 5M240ZT100I5N vs 5M2210ZF324C4N
  • 5M240ZT100I5N vs 5M2210ZF256I5N
  • 5M240ZT100I5N vs 5M2210ZF256I5
  • 5M240ZT100I5N vs 5M2210ZF256C5N
  • 5M240ZT100I5N vs 5M2210ZF256C4N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…