5M240ZM100I5N
5M240ZM100I5N
Active
Description:  IC CPLD 192MC 7.5NS 100MBGA
Manufacturer:  Intel
History Price: $10.59000
In Stock: 20700
5M240ZM100I5N Specification
Specification
Part No
5M240ZM100I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
240
Number of Macrocells
192
Number of Gates
-
Number of I/O
79
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-MBGA (6x6)
5M240ZM100I5N Related Parts
5M2210ZF256C4N
5M2210ZF256C4N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256C5N
5M2210ZF256C5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5
5M2210ZF256I5
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5N
5M2210ZF256I5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF324C4N
5M2210ZF324C4N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324C5N
5M2210ZF324C5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5
5M2210ZF324I5
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5N
5M2210ZF324I5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M240ZM100C4N
5M240ZM100C4N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM100C5N
5M240ZM100C5N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM68C4N
5M240ZM68C4N
Intel
IC CPLD 192MC 7.5NS 68MBGA
5M240ZM68C5N
5M240ZM68C5N
Intel
IC CPLD 192MC 7.5NS 68MBGA
5M240ZM100I5N Description
Overview of Intel 5M240ZM100I5N

The Intel 5M240ZM100I5N is a member of the Intel MAX 5 FPGA family, designed for a variety of applications that require high performance, flexibility, and low power consumption. This FPGA (Field Programmable Gate Array) is particularly suitable for applications in industrial automation, telecommunications, and consumer electronics, where efficient processing and adaptability are essential.

Key Specifications

- Device Family: MAX 5
- Logic Elements: 240,000
- Maximum I/O Pins: 100
- Embedded Memory: 4.5 Mbits of embedded memory (M9K blocks)
- Maximum Operating Frequency: Up to 200 MHz
- Package Type: FBG100 (Fine Pitch Ball Grid Array)
- Operating Voltage: 1.2 V (core), 3.3 V (I/O)
- Temperature Range: Industrial (-40 °C to +100 °C)
- DSP Blocks: 8 DSP blocks (18 x 18 multipliers)
- Configuration: Flash-based configuration

Architecture and Performance

The 5M240ZM100I5N features a highly flexible architecture that allows designers to implement complex digital circuits efficiently. With 240,000 logic elements, it provides ample resources for a wide range of applications, from simple control logic to more complex signal processing tasks. The maximum operating frequency of up to 200 MHz ensures that the FPGA can handle high-speed data processing requirements, making it suitable for real-time applications.

Memory and DSP Capabilities

This FPGA includes 4.5 Mbits of embedded memory, which can be utilized for data storage and buffering in applications such as image processing and data acquisition. The presence of 8 DSP blocks, each capable of performing 18 x 18 multiplications, enhances the device's ability to handle arithmetic operations efficiently, making it suitable for applications that require digital signal processing.

I/O and Connectivity

The 5M240ZM100I5N supports up to 100 I/O pins, allowing for extensive connectivity options. The I/O pins are configurable for various voltage levels, supporting both 1.2 V and 3.3 V logic levels. This flexibility is essential for interfacing with different types of sensors, actuators, and communication protocols, enabling seamless integration into diverse systems.

Configuration and Development

The FPGA utilizes a flash-based configuration method, which allows for quick reprogramming and updates. This feature is particularly beneficial in development environments where rapid prototyping and iterative design are common. The Intel Quartus Prime software provides a comprehensive development environment for designing, simulating, and programming the FPGA, making it accessible for both novice and experienced designers.

Applications

The Intel 5M240ZM100I5N is suitable for a variety of applications, including:

- Industrial Automation: Ideal for control systems, robotics, and process control where reliable and flexible solutions are required.
- Telecommunications: Used in communication equipment for implementing protocols and data processing.
- Consumer Electronics: Employed in devices requiring custom logic solutions, such as smart home devices and multimedia systems.
- Medical Devices: Suitable for medical equipment where reliability and performance are paramount.

Reliability and Environmental Considerations

With an industrial temperature range of -40 °C to +100 °C, the 5M240ZM100I5N is designed to operate reliably in harsh environments. This makes it an excellent choice for applications in industrial and automotive sectors where temperature extremes are common.

Conclusion

The Intel 5M240ZM100I5N FPGA is a versatile and powerful device that meets the demands of modern digital design. With its robust specifications, flexible architecture, and extensive development support, it is an ideal choice for engineers looking to implement custom logic solutions across various applications. The combination of performance, reliability, and ease of use makes the 5M240ZM100I5N a standout option in the FPGA market.
5M240ZM100I5N Compare Parts
  • 5M240ZM100I5N vs 5M240ZT144C5N
  • 5M240ZM100I5N vs 5M240ZT144C4N
  • 5M240ZM100I5N vs 5M240ZT100I5N
  • 5M240ZM100I5N vs 5M240ZT100C5N
  • 5M240ZM100I5N vs 5M240ZT100C4N
  • 5M240ZM100I5N vs 5M240ZT100A5N
  • 5M240ZM100I5N vs 5M240ZM68I5N
  • 5M240ZM100I5N vs 5M240ZM68C5N
  • 5M240ZM100I5N vs 5M240ZM68C4N
  • 5M240ZM100I5N vs 5M240ZM100C5N
  • 5M240ZM100I5N vs 5M240ZM100C4N
  • 5M240ZM100I5N vs 5M2210ZF324I5N
  • 5M240ZM100I5N vs 5M2210ZF324I5
  • 5M240ZM100I5N vs 5M2210ZF324C5N
  • 5M240ZM100I5N vs 5M2210ZF324C4N
  • 5M240ZM100I5N vs 5M2210ZF256I5N
  • 5M240ZM100I5N vs 5M2210ZF256I5
  • 5M240ZM100I5N vs 5M2210ZF256C5N
  • 5M240ZM100I5N vs 5M2210ZF256C4N
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…