5962-9056401UA
5962-9056401UA
Active
Description:  8-BIT MCU, OTPROM, 8051 CPU
Manufacturer:  Intel
History Price: $202.05000
In Stock: 16900
5962-9056401UA Specification
Specification
Part No
5962-9056401UA
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
M87C51FB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
12MHz
Connectivity
Serial Port
Peripherals
POR, WDT
Number of I/O
32
Program Memory Size
16KB (16K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
44-CLCC
Supplier Device Package
44-CLCC
5962-9056401UA PDF Datasheet
5962-9056401UA Related Parts
5962-8768402MUA
5962-8768402MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9097601MXA
5962-9097601MXA
Intel
MCU, 8-BIT
5962-9169701MUA
5962-9169701MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9169702MUA
5962-9169702MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-0620801QXC
5962-0620801QXC
Texas Instruments
C2000 MILITARY 32-BIT MCU WITH 1
5962-8998202YA
5962-8998202YA
Intel
MICROCONTROLLER, 8096 CPU
5962-9069203QYA
5962-9069203QYA
Intel
MICROCONTROLLER, 8096 CPU
5962-9682401QXA
5962-9682401QXA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9861201QXA
5962-9861201QXA
Texas Instruments
PROTOTYPE
5962-9865401Q2A
5962-9865401Q2A
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9865401QCA
5962-9865401QCA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9056401UA Compare Parts
  • 5962-9056401UA vs 5962-9169701MUA
  • 5962-9056401UA vs 5962-9097601MXA
  • 5962-9056401UA vs 5962-8768402MUA
  • 5962-9056401UA vs 5962-9865401QCA
  • 5962-9056401UA vs 5962-9865401Q2A
  • 5962-9056401UA vs 5962-9861201QXA
  • 5962-9056401UA vs 5962-9682401QXA
  • 5962-9056401UA vs 5962-9069203QYA
  • 5962-9056401UA vs 5962-8998202YA
  • 5962-9056401UA vs 5962-0620801QXC
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.