5962-8768402MUA
5962-8768402MUA
Active
Description:  8-BIT MCU, OTPROM, 8051 CPU
Manufacturer:  Intel
History Price: $225.76000
In Stock: 4700
5962-8768402MUA Specification
Specification
Part No
5962-8768402MUA
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 51
Core Size
8-Bit
Speed
16MHz
Connectivity
Serial Port
Peripherals
POR
Number of I/O
32
Program Memory Size
4KB (4K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
44-CLCC
Supplier Device Package
44-CLCC
5962-8768402MUA PDF Datasheet
5962-8768402MUA Related Parts
5962-9056401UA
5962-9056401UA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9097601MXA
5962-9097601MXA
Intel
MCU, 8-BIT
5962-9169701MUA
5962-9169701MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9169702MUA
5962-9169702MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-0620801QXC
5962-0620801QXC
Texas Instruments
C2000 MILITARY 32-BIT MCU WITH 1
5962-8998202YA
5962-8998202YA
Intel
MICROCONTROLLER, 8096 CPU
5962-9069203QYA
5962-9069203QYA
Intel
MICROCONTROLLER, 8096 CPU
5962-9682401QXA
5962-9682401QXA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9861201QXA
5962-9861201QXA
Texas Instruments
PROTOTYPE
5962-9865401Q2A
5962-9865401Q2A
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9865401QCA
5962-9865401QCA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-8768402MUA Description

## Overview of Intel 5962-8768402MUA

The Intel 5962-8768402MUA is a high-performance integrated circuit designed for use in military, aerospace, and other rugged environments requiring superior processing power and reliability. It is part of the Intel 5962 series, which includes a wide range of components aimed at meeting the stringent requirements of defense and industrial applications. This specific model is typically used in systems that demand enhanced speed, durability, and low power consumption, such as radar systems, avionics, and secure communication equipment.

## Key Features

* Military-Grade Reliability: The 5962-8768402MUA is designed to meet military standards for environmental tolerance and operational reliability. It offers enhanced resistance to temperature variations, shock, and vibration, which is critical for use in demanding environments.

* High-Speed Processing: Featuring high-performance logic circuits, this device is designed to operate at fast clock speeds, making it suitable for high-throughput applications like data acquisition, signal processing, and communications systems.

* Low Power Consumption: Despite its high processing capabilities, the 5962-8768402MUA is optimized for low power consumption, which is essential for applications where power efficiency is a priority, such as battery-powered and mobile systems.

* Robust Error Correction: With built-in error correction mechanisms, the chip ensures reliable performance, minimizing the risk of data loss or corruption in critical applications where precision and fault tolerance are required.

* High Integration: This device integrates multiple functional blocks, including memory management units and communication interfaces, into a single package. This high level of integration reduces system complexity and minimizes the need for external components, simplifying design and lowering system costs.

## Electrical Specifications

* Operating Voltage: 5V ± 5%
* Clock Speed: Capable of operating at speeds up to 100 MHz, ensuring high performance in real-time data processing.
* Input/Output Voltage: Standard logic levels for digital I/O interfaces, ensuring compatibility with a wide range of systems.
* Current Consumption: Typically draws 350 mA, making it efficient in terms of power usage for its performance level.

## Performance Specifications

* Processing Speed: The 5962-8768402MUA is designed to execute complex logic operations at speeds up to 100 MHz, enabling it to handle high-frequency applications in real-time.

* Logic Density: The device contains a high-density programmable logic array that allows users to configure it for specific tasks, providing flexibility for a wide range of applications. This includes supporting tasks like signal modulation, data encryption, and real-time control.

* Error Rate: The built-in error correction features significantly reduce the likelihood of system failure due to data corruption, ensuring continuous operation even in hostile environments.

* Operating Temperature: The device can operate across a wide temperature range from -55°C to +125°C, making it suitable for use in extreme environmental conditions, such as space, military, or industrial applications.

## Applications

* Aerospace and Defense: The 5962-8768402MUA is ideal for use in avionics systems, radar and communication equipment, and missile guidance systems, where high processing power, reliability, and environmental resilience are critical.

* Military Communications: The chip’s robust error correction and low power consumption make it highly suitable for secure communication systems in tactical and strategic military applications.

* Industrial Automation: Its reliability and integration make it ideal for industrial control systems, where continuous operation and high accuracy are required even under harsh conditions.

* Signal Processing: The device is also well-suited for real-time signal processing tasks, including filtering, modulation, and demodulation, particularly in applications like electronic warfare and secure data transmission.

* Space Systems: With its wide temperature operating range and rugged construction, it is well-suited for space-based systems, including satellite communication and satellite payload processing.

## Package and Form Factor

* Package Type: The Intel 5962-8768402MUA is typically available in a ceramic leaded chip carrier (CLCC) package, which offers both robustness and ease of integration into various electronic systems.

* Package Dimensions: The device comes in a 68-lead package, designed to balance space efficiency and signal integrity, ensuring optimal performance in high-density applications.

* Thermal Resistance: The package is designed with high thermal dissipation capabilities, ensuring that the device remains operational under varying thermal conditions, which is particularly important for applications with high power and heat output.

## Environmental and Reliability Specifications

* Temperature Range: -55°C to +125°C (operating), ensuring reliable operation in extreme environments.

* Storage Temperature: -65°C to +150°C

* Vibration/Shock Resistance: Meets MIL-STD-883 standards for mechanical robustness, ensuring that the device continues to function reliably under mechanical stress.

* Radiation Hardness: The device is designed to be resistant to radiation, making it suitable for space and military applications where radiation exposure is common.

## Conclusion

The Intel 5962-8768402MUA is a high-performance, military-grade integrated circuit that offers exceptional processing capabilities combined with robust error correction and low power consumption. With its wide operating temperature range, high-speed performance, and rugged construction, it is ideal for use in demanding aerospace, defense, and industrial applications. Its integration of multiple functions into a single package ensures both cost savings and reduced system complexity, while its reliability makes it a trusted choice for mission-critical systems.
5962-8768402MUA Compare Parts
  • 5962-8768402MUA vs 5962-9169701MUA
  • 5962-8768402MUA vs 5962-9097601MXA
  • 5962-8768402MUA vs 5962-9056401UA
  • 5962-8768402MUA vs 5962-9865401QCA
  • 5962-8768402MUA vs 5962-9865401Q2A
  • 5962-8768402MUA vs 5962-9861201QXA
  • 5962-8768402MUA vs 5962-9682401QXA
  • 5962-8768402MUA vs 5962-9069203QYA
  • 5962-8768402MUA vs 5962-8998202YA
  • 5962-8768402MUA vs 5962-0620801QXC
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.