☰
1ST280EU2F50E2VG
1ST280EU2F50E2VG
Active
Description:  IC FPGA 440 I/O 2397BGA
Manufacturer:  Intel
History Price: $58,608.12000
In Stock: 12080
1ST280EU2F50E2VG Specification
Specification
Part No
1ST280EU2F50E2VG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix 10 TX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
350000
Number of Logic Elements/Cells
2800000
Total RAM Bits
-
Number of I/O
440
Number of Gates
-
Voltage - Supply
0.77V ~ 0.97V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
2397-BBGA, FCBGA
Supplier Device Package
2397-FBGA, FC (50x50)
1ST280EU2F50E2VG PDF Datasheet
1ST280EU2F50E2VG Related Parts
1ST040EH1F35E1VG
1ST040EH1F35E1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E2LG
1ST040EH1F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E2VG
1ST040EH1F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I1VG
1ST040EH1F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2LG
1ST040EH1F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2VG
1ST040EH1F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E1VG
1ST040EH2F35E1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2LG
1ST040EH2F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2VG
1ST040EH2F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I1VG
1ST040EH2F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2LG
1ST040EH2F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2VG
1ST040EH2F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST280EU2F50E2VG Compare Parts
  • 1ST280EU2F50E2VG vs 1ST280EY3F55I3VG
  • 1ST280EU2F50E2VG vs 1ST280EY3F55E3XG
  • 1ST280EU2F50E2VG vs 1ST280EY3F55E3VGS1
  • 1ST280EU2F50E2VG vs 1ST280EY3F55E3VG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I2VGAS
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I2VG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I2LGAS
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I2LG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I1VGAS
  • 1ST280EU2F50E2VG vs 1ST280EY2F55I1VG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E2VGS1
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E2VG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E2LGS1
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E2LG
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E1VGS1
  • 1ST280EU2F50E2VG vs 1ST280EY2F55E1VG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I2VGAS
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I2VG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I2LGAS
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I2LG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I1VGAS
  • 1ST280EU2F50E2VG vs 1ST280EY1F55I1VG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55E2VG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55E2LG
  • 1ST280EU2F50E2VG vs 1ST280EY1F55E1VG
  • 1ST280EU2F50E2VG vs 1ST280EU3F50I3XG
  • 1ST280EU2F50E2VG vs 1ST280EU3F50I3VG
  • 1ST280EU2F50E2VG vs 1ST280EU3F50E3XG
  • 1ST280EU2F50E2VG vs 1ST280EU3F50E3VG
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I2VGAS
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I2VG
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I2LGAS
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I2LG
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I1VGAS
  • 1ST280EU2F50E2VG vs 1ST280EU2F50I1VG
  • 1ST280EU2F50E2VG vs 1ST280EU2F50E2LG
  • 1ST280EU2F50E2VG vs 1ST280EU2F50E1VG
  • 1ST280EU2F50E2VG vs 1ST280EU1F50I2VGAS
  • 1ST280EU2F50E2VG vs 1ST280EU1F50I2VG
  • 1ST280EU2F50E2VG vs 1ST280EU1F50I2LGAS
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top