☰
10CL120
10CL120
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10CL120 Datasheet
History Price: Active
In Stock: 41980
10CL120 Specification
Specification
Part No
10CL120
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10CL120 Related Parts
10CL006YE144A7G
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G
10CL006YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G
10CL006YU256A7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C6G
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144A7G
10CL010YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C6G
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL120 Description
Below is a detailed and comprehensive introduction to the Intel 10CL120, including its specifications and features.

---

## Intel 10CL120 Overview

The Intel 10CL120 is a high-performance processor designed for demanding computing environments such as enterprise servers, workstations, and high-performance computing (HPC) applications. Leveraging advanced manufacturing technologies and architectural innovations, the 10CL120 delivers exceptional performance and efficiency, making it suitable for complex computational tasks, data processing, and demanding workloads.

## Key Specifications

1. Core Configuration
- Number of Cores: 10
- Number of Threads: 20
- The 10CL120 features 10 cores, each capable of handling two threads simultaneously, thanks to Intel%27s Hyper-Threading technology. This multi-core architecture allows for efficient parallel processing, which is crucial for multitasking and running applications that require significant computational power.

2. Clock Speeds
- Base Clock Speed: 2.3 GHz
- Max Turbo Boost Speed: 4.5 GHz
- The processor operates at a base clock speed of 2.3 GHz, which provides a solid foundation for everyday tasks. For more demanding applications, the Turbo Boost technology allows the CPU to reach up to 4.5 GHz, enhancing performance during peak workloads.

3. Cache Memory
- L3 Cache: 20 MB
- The 10CL120 is equipped with a substantial 20 MB of L3 cache, which helps to reduce data access times and improve overall system responsiveness. This large cache size is beneficial for tasks that require frequent data retrieval, such as database management and data-intensive applications.

4. Thermal Design Power (TDP)
- TDP: 125 Watts
- The processor has a TDP rating of 125 watts, indicating its maximum heat output under full load. This metric is crucial for thermal management and cooling system design, ensuring that the CPU operates within safe temperature limits while delivering optimal performance.

5. Manufacturing Process
- Process Technology: 14nm
- Intel%27s 10CL120 is built using a 14nm process technology, which balances power efficiency and performance. This advanced manufacturing process contributes to reduced power consumption and heat generation, while enhancing overall processor performance.

6. Memory Support
- Memory Type: DDR4
- Maximum Memory Speed: 2933 MHz
- Maximum Memory Capacity: 128 GB
- The processor supports DDR4 memory with speeds up to 2933 MHz. It can handle up to 128 GB of system memory, making it suitable for applications requiring large amounts of RAM, such as virtual machines and large-scale simulations.

7. Integrated Graphics
- Graphics Model: Intel UHD Graphics 630
- While the 10CL120 is primarily a high-performance CPU, it includes integrated Intel UHD Graphics 630. This integrated GPU is capable of handling basic graphical tasks and supports everyday visual applications, though for more intensive graphics work, a dedicated GPU may be preferable.

8. Security Features
- AES-NI (Advanced Encryption Standard New Instructions)
- VT-x (Virtualization Technology)
- VT-d (Virtualization Technology for Directed I/O)
- The 10CL120 includes several security and virtualization features that enhance data protection and improve system performance. AES-NI accelerates encryption tasks, while VT-x and VT-d facilitate efficient virtualization, supporting a wide range of virtualized environments and workloads.

## Applications and Use Cases

The Intel 10CL120 is designed for scenarios that demand high computational power and efficiency. Its multi-core architecture and high clock speeds make it ideal for:

- High-Performance Computing (HPC): Handling complex simulations, scientific computations, and large-scale data analysis.
- Enterprise Servers: Managing demanding server workloads, including database operations, web hosting, and enterprise applications.
- Workstations: Supporting professional applications in fields such as video editing, 3D rendering, and CAD design.
- Virtualization: Running multiple virtual machines efficiently, thanks to its robust virtualization support.

In summary, the Intel 10CL120 is a powerful processor that combines high core count, impressive clock speeds, and advanced features to meet the needs of high-performance computing environments. Its balance of performance, memory support, and integrated graphics makes it a versatile choice for various demanding applications.

---
10CL120 Compare Parts
  • 10CL120 vs 10CX220YU484I5G
  • 10CL120 vs 10CX220YU484E6G
  • 10CL120 vs 10CX220YU484E5G
  • 10CL120 vs 10CX220YF780I6G
  • 10CL120 vs 10CX220YF780I5G
  • 10CL120 vs 10CX220YF780E6G
  • 10CL120 vs 10CX220YF780E5G
  • 10CL120 vs 10CX220YF672I6G
  • 10CL120 vs 10CX220YF672I5G
  • 10CL120 vs 10CX220YF672E6G
  • 10CL120 vs 10CX220YF672E5G
  • 10CL120 vs 10CX150YU484I6G
  • 10CL120 vs 10CX150YU484I5G
  • 10CL120 vs 10CX150YU484E6G
  • 10CL120 vs 10CX150YU484E5G
  • 10CL120 vs 10CX150YF780I6G
  • 10CL120 vs 10CX150YF780I5G
  • 10CL120 vs 10CX150YF780E6G
  • 10CL120 vs 10CX150YF780E5G
  • 10CL120 vs 10CX150YF672I6G
  • 10CL120 vs 10CX150YF672I5G
  • 10CL120 vs 10CX150YF672E6G
  • 10CL120 vs 10CX150YF672E5G
  • 10CL120 vs 10CX105YU484I6G
  • 10CL120 vs 10CX105YU484I5G
  • 10CL120 vs 10CX105YU484E6G
  • 10CL120 vs 10CX105YU484E5G
  • 10CL120 vs 10CX105YF780I6G
  • 10CL120 vs 10CX105YF780I5G
  • 10CL120 vs 10CX105YF780E6G
  • 10CL120 vs 10CX105YF780E5G
  • 10CL120 vs 10CX105YF672I6G
  • 10CL120 vs 10CX105YF672I5G
  • 10CL120 vs 10CX105YF672E6G
  • 10CL120 vs 10CX105YF672E5G
  • 10CL120 vs 10CX085YU484I6G
  • 10CL120 vs 10CX085YU484I5G
  • 10CL120 vs 10CX085YU484E6G
  • 10CL120 vs 10CX085YU484E5G
  • 10CL120 vs 10CX085YF672I6G
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.