10CL006YE144C8G
10CL006YE144C8G
Active
Description:  IC FPGA 88 I/O 144EQFP
Manufacturer:  Intel
History Price: $9.94000
In Stock: 46400
10CL006YE144C8G Specification
Specification
Part No
10CL006YE144C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone 10 LP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
392
Number of Logic Elements/Cells
6272
Total RAM Bits
276480
Number of I/O
88
Number of Gates
-
Voltage - Supply
1.2V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
10CL006YE144C8G PDF Datasheet
10CL006YE144C8G Related Parts
10CL006YE144A7G
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G
10CL006YU256A7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C6G
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144A7G
10CL010YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C6G
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C8G
10CL010YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G Compare Parts
  • 10CL006YE144C8G vs 10CX220YU484I5G
  • 10CL006YE144C8G vs 10CX220YU484E6G
  • 10CL006YE144C8G vs 10CX220YU484E5G
  • 10CL006YE144C8G vs 10CX220YF780I6G
  • 10CL006YE144C8G vs 10CX220YF780I5G
  • 10CL006YE144C8G vs 10CX220YF780E6G
  • 10CL006YE144C8G vs 10CX220YF780E5G
  • 10CL006YE144C8G vs 10CX220YF672I6G
  • 10CL006YE144C8G vs 10CX220YF672I5G
  • 10CL006YE144C8G vs 10CX220YF672E6G
  • 10CL006YE144C8G vs 10CX220YF672E5G
  • 10CL006YE144C8G vs 10CX150YU484I6G
  • 10CL006YE144C8G vs 10CX150YU484I5G
  • 10CL006YE144C8G vs 10CX150YU484E6G
  • 10CL006YE144C8G vs 10CX150YU484E5G
  • 10CL006YE144C8G vs 10CX150YF780I6G
  • 10CL006YE144C8G vs 10CX150YF780I5G
  • 10CL006YE144C8G vs 10CX150YF780E6G
  • 10CL006YE144C8G vs 10CX150YF780E5G
  • 10CL006YE144C8G vs 10CX150YF672I6G
  • 10CL006YE144C8G vs 10CX150YF672I5G
  • 10CL006YE144C8G vs 10CX150YF672E6G
  • 10CL006YE144C8G vs 10CX150YF672E5G
  • 10CL006YE144C8G vs 10CX105YU484I6G
  • 10CL006YE144C8G vs 10CX105YU484I5G
  • 10CL006YE144C8G vs 10CX105YU484E6G
  • 10CL006YE144C8G vs 10CX105YU484E5G
  • 10CL006YE144C8G vs 10CX105YF780I6G
  • 10CL006YE144C8G vs 10CX105YF780I5G
  • 10CL006YE144C8G vs 10CX105YF780E6G
  • 10CL006YE144C8G vs 10CX105YF780E5G
  • 10CL006YE144C8G vs 10CX105YF672I6G
  • 10CL006YE144C8G vs 10CX105YF672I5G
  • 10CL006YE144C8G vs 10CX105YF672E6G
  • 10CL006YE144C8G vs 10CX105YF672E5G
  • 10CL006YE144C8G vs 10CX085YU484I6G
  • 10CL006YE144C8G vs 10CX085YU484I5G
  • 10CL006YE144C8G vs 10CX085YU484E6G
  • 10CL006YE144C8G vs 10CX085YU484E5G
  • 10CL006YE144C8G vs 10CX085YF672I6G
  • 10CL006YE144C8G FAQ
    Q1: What is the Intel 10CL006YE144C8G?
    A1: The Intel 10CL006YE144C8G is part of the Cyclone 10 LP FPGA family, designed to provide low power and high-performance capabilities for embedded systems, with flexible logic and memory resources.

    Q2: How many logic elements does the Intel 10CL006YE144C8G have?
    A2: The Intel 10CL006YE144C8G contains 6,000 logic elements, offering efficient performance for various applications.

    Q3: What is the package type for the Intel 10CL006YE144C8G?
    A3: The Intel 10CL006YE144C8G comes in a 144-pin QFP (Quad Flat Package) form factor, providing a compact design for embedded systems.

    Q4: What is the maximum clock frequency of the Intel 10CL006YE144C8G?
    A4: The Intel 10CL006YE144C8G can operate at a maximum clock frequency of 200 MHz, which is suitable for many embedded and industrial applications.

    Q5: What is the core voltage of the Intel 10CL006YE144C8G?
    A5: The core voltage of the Intel 10CL006YE144C8G is 1.2V, which helps to maintain low power consumption while ensuring reliable performance.

    Q6: How many I/O pins are available on the Intel 10CL006YE144C8G?
    A6: The Intel 10CL006YE144C8G features up to 80 I/O pins, providing flexibility for various peripheral connections.

    Q7: What is the operating temperature range of the Intel 10CL006YE144C8G?
    A7: The Intel 10CL006YE144C8G operates in a temperature range from -40°C to +100°C, making it suitable for industrial and automotive applications.

    Q8: Is the Intel 10CL006YE144C8G designed for low-power applications?
    A8: Yes, the Intel 10CL006YE144C8G is designed for low-power applications, making it ideal for battery-operated devices and energy-efficient systems.

    Q9: Does the Intel 10CL006YE144C8G support embedded memory?
    A9: Yes, the Intel 10CL006YE144C8G includes embedded memory blocks, such as SRAM, to provide fast, on-chip data storage.

    Q10: How is the Intel 10CL006YE144C8G configured?
    A10: The Intel 10CL006YE144C8G is configured using external non-volatile memory such as Flash memory, or through JTAG programming for field updates.

    Q11: Can the Intel 10CL006YE144C8G be used for signal processing?
    A11: Yes, the Intel 10CL006YE144C8G includes digital signal processing (DSP) blocks, making it suitable for tasks such as filtering, modulation, and other signal processing applications.

    Q12: What industries commonly use the Intel 10CL006YE144C8G?
    A12: The Intel 10CL006YE144C8G is used in various industries, including automotive, industrial automation, telecommunications, and consumer electronics, due to its low power and flexible performance.

    Q13: What kind of power consumption does the Intel 10CL006YE144C8G have?
    A13: The Intel 10CL006YE144C8G is designed to have low power consumption, typically consuming around 0.5W, depending on the workload and configuration.

    Q14: Can the Intel 10CL006YE144C8G handle high-speed data transmission?
    A14: Yes, the Intel 10CL006YE144C8G supports high-speed interfaces such as LVDS and LVCMOS for reliable, high-speed data transfer.

    Q15: How does the Intel 10CL006YE144C8G support time-critical applications?
    A15: The Intel 10CL006YE144C8G includes flexible clocking and timing resources, which enable it to meet the needs of time-sensitive applications in embedded systems.

    Q16: Is the Intel 10CL006YE144C8G suitable for automotive use?
    A16: Yes, with its wide temperature range and reliability, the Intel 10CL006YE144C8G is suitable for automotive applications, such as in-vehicle control systems.

    Q17: What is the difference between the Intel 10CL006YE144C8G and other models in the Cyclone 10 LP family?
    A17: The Intel 10CL006YE144C8G offers 6,000 logic elements and is designed for cost-sensitive applications that require moderate processing power and low power consumption. Other models in the family may offer more logic elements and higher performance.

    Q18: Can the Intel 10CL006YE144C8G be used for video processing?
    A18: Yes, the Intel 10CL006YE144C8G can be used for basic video processing tasks, especially in low-power video applications, thanks to its flexible logic and DSP capabilities.

    Q19: What is the typical use case for the Intel 10CL006YE144C8G?
    A19: The Intel 10CL006YE144C8G is commonly used in embedded systems, industrial automation, automotive electronics, and communications systems that require low power and moderate performance.

    Q20: How does the Intel 10CL006YE144C8G manage its resources?
    A20: The Intel 10CL006YE144C8G utilizes efficient resource management techniques, including programmable logic, embedded memory, and optimized I/O pins, to meet the needs of embedded and industrial applications.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend