Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10CL080YU484C8G
10CL080YU484C8G
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 289 I/O 484UBGA
Manufacturer:
Intel
Datasheet:
10CL080YU484C8G Datasheet
History Price: $87.55595
In Stock: 3945
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10CL080YU484C8G Specification
Specification
Part No
10CL080YU484C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone 10 LP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
5079
Number of Logic Elements/Cells
81264
Total RAM Bits
2810880
Number of I/O
289
Number of Gates
-
Voltage - Supply
1.2V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-UBGA
Supplier Device Package
484-UBGA (19x19)
10CL080YU484C8G PDF Datasheet
10CL080YU484C8G Datasheet
Click and Download: 10CL080YU484C8G Datasheet
10CL080YU484C8G Related Parts
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL080YU484C8G Compare Parts
10CL080YU484C8G vs 10CX220YU484I5G
10CL080YU484C8G vs 10CX220YU484E6G
10CL080YU484C8G vs 10CX220YU484E5G
10CL080YU484C8G vs 10CX220YF780I6G
10CL080YU484C8G vs 10CX220YF780I5G
10CL080YU484C8G vs 10CX220YF780E6G
10CL080YU484C8G vs 10CX220YF780E5G
10CL080YU484C8G vs 10CX220YF672I6G
10CL080YU484C8G vs 10CX220YF672I5G
10CL080YU484C8G vs 10CX220YF672E6G
10CL080YU484C8G vs 10CX220YF672E5G
10CL080YU484C8G vs 10CX150YU484I6G
10CL080YU484C8G vs 10CX150YU484I5G
10CL080YU484C8G vs 10CX150YU484E6G
10CL080YU484C8G vs 10CX150YU484E5G
10CL080YU484C8G vs 10CX150YF780I6G
10CL080YU484C8G vs 10CX150YF780I5G
10CL080YU484C8G vs 10CX150YF780E6G
10CL080YU484C8G vs 10CX150YF780E5G
10CL080YU484C8G vs 10CX150YF672I6G
10CL080YU484C8G vs 10CX150YF672I5G
10CL080YU484C8G vs 10CX150YF672E6G
10CL080YU484C8G vs 10CX150YF672E5G
10CL080YU484C8G vs 10CX105YU484I6G
10CL080YU484C8G vs 10CX105YU484I5G
10CL080YU484C8G vs 10CX105YU484E6G
10CL080YU484C8G vs 10CX105YU484E5G
10CL080YU484C8G vs 10CX105YF780I6G
10CL080YU484C8G vs 10CX105YF780I5G
10CL080YU484C8G vs 10CX105YF780E6G
10CL080YU484C8G vs 10CX105YF780E5G
10CL080YU484C8G vs 10CX105YF672I6G
10CL080YU484C8G vs 10CX105YF672I5G
10CL080YU484C8G vs 10CX105YF672E6G
10CL080YU484C8G vs 10CX105YF672E5G
10CL080YU484C8G vs 10CX085YU484I6G
10CL080YU484C8G vs 10CX085YU484I5G
10CL080YU484C8G vs 10CX085YU484E6G
10CL080YU484C8G vs 10CX085YU484E5G
10CL080YU484C8G vs 10CX085YF672I6G
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.