☰
10CL006
10CL006
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10CL006 Datasheet
History Price: Active
In Stock: 20310
10CL006 Specification
Specification
Part No
10CL006
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10CL006 Related Parts
10CL006YE144A7G
10CL006YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C6G
10CL006YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144C8G
10CL006YE144C8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YE144I7G
10CL006YE144I7G
Intel
IC FPGA 88 I/O 144EQFP
10CL006YU256A7G
10CL006YU256A7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C6G
10CL006YU256C6G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256C8G
10CL006YU256C8G
Intel
IC FPGA 176 I/O 256UBGA
10CL006YU256I7G
10CL006YU256I7G
Intel
IC FPGA 176 I/O 256UBGA
10CL006ZE144I8G
10CL006ZE144I8G
Intel
IC FPGA 88 I/O 144EQFP
10CL006ZU256I8G
10CL006ZU256I8G
Intel
IC FPGA 176 I/O 256UBGA
10CL010YE144A7G
10CL010YE144A7G
Intel
IC FPGA 88 I/O 144EQFP
10CL010YE144C6G
10CL010YE144C6G
Intel
IC FPGA 88 I/O 144EQFP
10CL006 Description
The Intel 10CL006 is part of Intel%27s Cyclone 10 LP FPGA series, designed to offer a cost-effective, low-power solution suitable for a range of applications. This FPGA provides a blend of performance, low power consumption, and flexibility, making it suitable for various embedded and industrial applications where these factors are critical.

## Overview

The Intel 10CL006 FPGA is engineered to deliver efficient performance with a combination of configurable logic, memory resources, and flexible I/O capabilities. It stands out for its low power consumption, making it ideal for energy-efficient designs. The Cyclone 10 LP family, which includes the 10CL006, targets applications requiring moderate logic density and performance without the high costs associated with more advanced FPGA families.

## Key Specifications

1. Logic Elements (LEs):
- Total Logic Elements: 6,000
- The FPGA features 6,000 logic elements, which are the fundamental units for creating digital logic functions. Each logic element can be configured to perform different logic operations, enabling designers to build complex and customized digital systems.

2. Embedded Memory:
- Total Embedded RAM: 140 KB
- The FPGA includes 140 KB of embedded RAM, organized into configurable blocks. This memory can be used for data storage, buffering, and temporary variables, supporting efficient data handling within the FPGA.

3. Digital Signal Processing (DSP) Blocks:
- Number of DSP Blocks: 12
- The 10CL006 comes with 12 dedicated DSP blocks designed for high-performance arithmetic operations such as multiplication and accumulation. These blocks are essential for tasks involving digital signal processing (DSP) and complex mathematical computations.

4. I/O Pins:
- Total I/O Pins: Up to 160
- The FPGA supports up to 160 I/O pins, offering extensive connectivity options for interfacing with external devices. These pins are versatile and support multiple I/O standards, including LVTTL, LVCMOS, and SSTL.

5. Clock Management:
- Clock Resources: The FPGA features phase-locked loops (PLLs) and clock multiplexers to manage and distribute clock signals across the FPGA. These resources ensure reliable timing and synchronization of various components within the FPGA.

6. Package Options:
- Package Types: The 10CL006 is available in various package options, such as F256, F484, and F780. These packages offer different numbers of I/O pins and sizes, providing flexibility in design and layout to suit various application needs.

7. Power Consumption:
- Typical Power Consumption: Approximately 1.2 W
- The FPGA is designed for low power consumption, with a typical power usage of around 1.2 watts. This low power profile is beneficial for applications where energy efficiency is a priority, such as battery-operated devices or systems with strict power constraints.

8. Performance:
- Maximum Clock Frequency: Up to 250 MHz
- The FPGA supports a maximum clock frequency of up to 250 MHz, allowing for high-speed data processing and real-time operation in demanding applications.

9. Configuration:
- Configuration Methods: The FPGA can be configured using standard methods such as JTAG and parallel configuration. These methods provide flexibility for integrating and programming the FPGA within different systems.

10. Security Features:
- Security Capabilities: The 10CL006 includes features to support secure boot and data protection. These security mechanisms help ensure that the FPGA%27s configuration and design data are protected from unauthorized access or tampering.

## Features

- High Logic Density: With 6,000 logic elements, the 10CL006 provides ample capacity for implementing complex digital designs and logic functions.
- Embedded RAM: The 140 KB of embedded RAM supports efficient data storage and handling, accommodating various application needs.
- DSP Blocks: 12 DSP blocks enhance the FPGA%27s capability for digital signal processing, making it suitable for applications requiring intensive mathematical operations.
- Flexible I/O Options: Up to 160 I/O pins and support for multiple I/O standards offer extensive connectivity and interfacing options.
- Low Power Consumption: Designed for low power operation, the FPGA is suitable for energy-efficient and battery-operated applications.
- Advanced Clock Management: Includes PLLs and clock multiplexers to ensure precise timing and synchronization of FPGA components.
- Package Flexibility: Available in several package sizes and types to accommodate different design and space requirements.
- Secure Configuration: Features for secure boot and data protection enhance the security of the FPGA configuration and design data.

## Applications

The Intel 10CL006 FPGA is ideal for a wide range of applications, including:

- Industrial Automation: Suitable for control systems, data acquisition, and process automation, where reliability and flexibility are crucial.
- Automotive Systems: Ideal for automotive control units, including safety systems and infotainment applications, where low power consumption and high performance are essential.
- Consumer Electronics: Can be used in devices such as cameras, communication equipment, and multimedia systems, providing customizable functionality and integration.
- Communications: Effective for communication infrastructure, including base stations, routers, and network equipment, where high performance and flexibility are needed.
- Medical Devices: Useful in medical imaging, diagnostic equipment, and patient monitoring systems, offering reliable and precise operation.

## Design Considerations

When designing with the Intel 10CL006 FPGA, consider the following factors:

- Power Supply: Ensure that the FPGA is powered with a stable voltage supply within the specified range to maintain reliable operation.
- Thermal Management: Implement appropriate cooling solutions to manage heat dissipation, especially in high-performance or densely packed designs.
- Package Selection: Choose the right package type based on the number of I/O pins required and the available space in your design.
- Clock Management: Utilize the FPGA%27s clock management resources to achieve accurate timing and synchronization.
- Configuration and Security: Implement secure configuration practices to protect your design and data from unauthorized access.

## Summary

The Intel 10CL006 is a versatile FPGA from the Cyclone 10 LP series, offering a combination of logic density, embedded memory, and DSP capabilities. With 6,000 logic elements, 140 KB of embedded RAM, and 12 DSP blocks, it provides the performance and flexibility needed for a broad range of applications. The FPGA’s low power consumption, flexible I/O options, and advanced clock management features make it suitable for industrial, automotive, consumer, and communication applications. The design emphasizes a balance of performance, efficiency, and cost-effectiveness, making the 10CL006 a robust solution for mid-range FPGA needs.
10CL006 Compare Parts
  • 10CL006 vs 10CX220YU484I5G
  • 10CL006 vs 10CX220YU484E6G
  • 10CL006 vs 10CX220YU484E5G
  • 10CL006 vs 10CX220YF780I6G
  • 10CL006 vs 10CX220YF780I5G
  • 10CL006 vs 10CX220YF780E6G
  • 10CL006 vs 10CX220YF780E5G
  • 10CL006 vs 10CX220YF672I6G
  • 10CL006 vs 10CX220YF672I5G
  • 10CL006 vs 10CX220YF672E6G
  • 10CL006 vs 10CX220YF672E5G
  • 10CL006 vs 10CX150YU484I6G
  • 10CL006 vs 10CX150YU484I5G
  • 10CL006 vs 10CX150YU484E6G
  • 10CL006 vs 10CX150YU484E5G
  • 10CL006 vs 10CX150YF780I6G
  • 10CL006 vs 10CX150YF780I5G
  • 10CL006 vs 10CX150YF780E6G
  • 10CL006 vs 10CX150YF780E5G
  • 10CL006 vs 10CX150YF672I6G
  • 10CL006 vs 10CX150YF672I5G
  • 10CL006 vs 10CX150YF672E6G
  • 10CL006 vs 10CX150YF672E5G
  • 10CL006 vs 10CX105YU484I6G
  • 10CL006 vs 10CX105YU484I5G
  • 10CL006 vs 10CX105YU484E6G
  • 10CL006 vs 10CX105YU484E5G
  • 10CL006 vs 10CX105YF780I6G
  • 10CL006 vs 10CX105YF780I5G
  • 10CL006 vs 10CX105YF780E6G
  • 10CL006 vs 10CX105YF780E5G
  • 10CL006 vs 10CX105YF672I6G
  • 10CL006 vs 10CX105YF672I5G
  • 10CL006 vs 10CX105YF672E6G
  • 10CL006 vs 10CX105YF672E5G
  • 10CL006 vs 10CX085YU484I6G
  • 10CL006 vs 10CX085YU484I5G
  • 10CL006 vs 10CX085YU484E6G
  • 10CL006 vs 10CX085YU484E5G
  • 10CL006 vs 10CX085YF672I6G
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.