☰
TLE42702DATMA1
TLE42702DATMA1
Active
Description:  IC REG LIN 5V 650MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: $4.17000
In Stock: 2240
TLE42702DATMA1 Specification
Specification
Part No
TLE42702DATMA1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 550mA
Current - Output
650mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
90 mA
PSRR
54dB (100Hz)
Control Features
Reset
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
TLE42702DATMA1 PDF Datasheet
TLE42702DATMA1 Related Parts
TLE2141IDRHE
TLE2141IDRHE
Texas Instruments
TLE2141 - LOW NOISE HIGH-SPEED P
TLE42344GHTMA1
TLE42344GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42344GHTSA1
TLE42344GHTSA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42364GHTMA1
TLE42364GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42502GHTSA1
TLE42502GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GHTSA1
TLE4250GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GNTSA1
TLE4250GNTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595
TLE4251D
TLE4251D
Infineon Technologies
TLE4251 - LINEAR VOLTAGE REGULAT
TLE4251DATMA1
TLE4251DATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251DNTMA1
TLE4251DNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251GATMA1
TLE4251GATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4251GNTMA1
TLE4251GNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE42702DATMA1 Compare Parts
  • TLE42702DATMA1 vs TLE7469GV52NUMA1
  • TLE42702DATMA1 vs TLE7469GV52AUMA1
  • TLE42702DATMA1 vs TLE7469GV52
  • TLE42702DATMA1 vs TLE72792GV50XUMA1
  • TLE42702DATMA1 vs TLE72792GV33XUMA1
  • TLE42702DATMA1 vs TLE72792GV26XUMA1
  • TLE42702DATMA1 vs TLE72792EV50XUMA1
  • TLE42702DATMA1 vs TLE7279-2GV50
  • TLE42702DATMA1 vs TLE72782GV50XUMA1
  • TLE42702DATMA1 vs TLE72782GV33XUMA1
  • TLE42702DATMA1 vs TLE72782GV26XUMA1
  • TLE42702DATMA1 vs TLE72782EV50XUMA1
  • TLE42702DATMA1 vs TLE7278-2GV50
  • TLE42702DATMA1 vs TLE7278-2G
  • TLE42702DATMA1 vs TLE7278-2EV50
  • TLE42702DATMA1 vs TLE7276G
  • TLE42702DATMA1 vs TLE7276D
  • TLE42702DATMA1 vs TLE72762EXUMA1
  • TLE42702DATMA1 vs TLE72762DATMA1
  • TLE42702DATMA1 vs TLE7274G
  • TLE42702DATMA1 vs TLE7274DNTMA1
  • TLE42702DATMA1 vs TLE7274D
  • TLE42702DATMA1 vs TLE72742GATMA1
  • TLE42702DATMA1 vs TLE72742EXUMA1
  • TLE42702DATMA1 vs TLE72742DATMA1
  • TLE42702DATMA1 vs TLE7273G V50
  • TLE42702DATMA1 vs TLE72732GV50XUMA1
  • TLE42702DATMA1 vs TLE72732GV33XUMA1
  • TLE42702DATMA1 vs TLE72732GV26XUMA1
  • TLE42702DATMA1 vs TLE72732EV50XUMA1
  • TLE42702DATMA1 vs TLE7273-2GV26
  • TLE42702DATMA1 vs TLE7272G
  • TLE42702DATMA1 vs TLE7272D
  • TLE42702DATMA1 vs TLE72722EXUMA1
  • TLE42702DATMA1 vs TLE72722DATMA1
  • TLE42702DATMA1 vs TLE7270GNTMA1
  • TLE42702DATMA1 vs TLE7270DNTMA1
  • TLE42702DATMA1 vs TLE7270D
  • TLE42702DATMA1 vs TLE72702GATMA1
  • TLE42702DATMA1 vs TLE72702EXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious