☰
TLE4251D
TLE4251D
Active
Description:  TLE4251 - LINEAR VOLTAGE REGULAT
Manufacturer:  Infineon Technologies
Datasheet:   TLE4251D Datasheet
History Price: Active
In Stock: 34960
TLE4251D Specification
Specification
Part No
TLE4251D
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
Tracking
Voltage - Output (Max)
40V
Voltage Dropout (Max)
0.52V @ 300mA
Current - Output
400mA
Current - Quiescent (Iq)
300 μA
Current - Supply (Max)
20 mA
PSRR
60dB (100Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
TLE4251D PDF Datasheet
TLE4251D Related Parts
TLE2141IDRHE
TLE2141IDRHE
Texas Instruments
TLE2141 - LOW NOISE HIGH-SPEED P
TLE42344GHTMA1
TLE42344GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42344GHTSA1
TLE42344GHTSA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42364GHTMA1
TLE42364GHTMA1
Infineon Technologies
IC REG LINEAR 5V 100MA SOT223-4
TLE42502GHTSA1
TLE42502GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GHTSA1
TLE4250GHTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595-5
TLE4250GNTSA1
TLE4250GNTSA1
Infineon Technologies
IC REG LIN POS ADJ 50MA SCT595
TLE4251DATMA1
TLE4251DATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251DNTMA1
TLE4251DNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO252-5
TLE4251GATMA1
TLE4251GATMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4251GNTMA1
TLE4251GNTMA1
Infineon Technologies
IC REG LIN POS ADJ 400MA TO263-5
TLE4252DATMA1
TLE4252DATMA1
Infineon Technologies
IC REG LIN POS ADJ 250MA TO252-5
TLE4251D Description
Overview of Infineon Technologies TLE4251D

The Infineon Technologies TLE4251D is a high-performance voltage regulator designed for automotive and industrial applications. It is a low-dropout (LDO) linear voltage regulator that provides a stable output voltage with high accuracy and low noise. This device is particularly suitable for powering microcontrollers, sensors, and other electronic components in automotive environments where reliability and efficiency are critical.

Key Specifications

- Input Voltage Range: 4.5 V to 45 V
- Output Voltage: Adjustable from 1.2 V to 5.0 V (with external resistors)
- Output Current: Up to 1 A
- Dropout Voltage: Typically 0.3 V at 1 A load
- Quiescent Current: 5 mA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: TO-220, DPAK, or DSO-8
- Protection Features: Overcurrent protection, overtemperature protection, and reverse polarity protection

Architecture and Features

The TLE4251D is built on a robust architecture that ensures high performance and reliability. Key features include:

- Low Dropout Voltage: The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, which is essential for battery-operated devices.
- High Accuracy: The output voltage accuracy is typically ±2%, ensuring that connected components receive the correct voltage for optimal performance.
- Thermal Management: The device includes thermal shutdown features that protect it from overheating, making it suitable for high-temperature environments typical in automotive applications.
- Noise Performance: The TLE4251D is designed to minimize output noise, which is crucial for sensitive applications such as audio and RF circuits.

Applications

The TLE4251D is versatile and can be used in various applications, including:

- Automotive Electronics: Ideal for powering microcontrollers, sensors, and communication modules in vehicles.
- Industrial Control Systems: Suitable for use in industrial automation and control systems where stable voltage is required.
- Consumer Electronics: Can be used in devices that require reliable power supply with low noise characteristics.

Development and Design Tools

Infineon provides a range of resources to support the design and implementation of the TLE4251D, including:

- Datasheets and Application Notes: Detailed documentation that provides information on electrical characteristics, application circuits, and design guidelines.
- Evaluation Boards: Infineon offers evaluation boards that allow engineers to test the TLE4251D in real-world scenarios, facilitating easier integration into their designs.
- Simulation Models: SPICE models are available for simulation purposes, enabling designers to analyze the performance of the regulator in their specific applications.

Power Efficiency

The TLE4251D is designed to operate efficiently, which is particularly important in automotive applications where power consumption must be minimized. The low quiescent current and low dropout voltage contribute to overall energy savings, making it an excellent choice for battery-powered systems.

Conclusion

The Infineon Technologies TLE4251D is a reliable and efficient voltage regulator that meets the demanding requirements of automotive and industrial applications. With its adjustable output voltage, low dropout characteristics, and robust protection features, it provides a stable power supply for a wide range of electronic devices. The support from Infineon's development tools and resources further enhances its appeal to engineers and designers looking for a dependable voltage regulation solution.
TLE4251D Compare Parts
  • TLE4251D vs TLE7469GV52NUMA1
  • TLE4251D vs TLE7469GV52AUMA1
  • TLE4251D vs TLE7469GV52
  • TLE4251D vs TLE72792GV50XUMA1
  • TLE4251D vs TLE72792GV33XUMA1
  • TLE4251D vs TLE72792GV26XUMA1
  • TLE4251D vs TLE72792EV50XUMA1
  • TLE4251D vs TLE7279-2GV50
  • TLE4251D vs TLE72782GV50XUMA1
  • TLE4251D vs TLE72782GV33XUMA1
  • TLE4251D vs TLE72782GV26XUMA1
  • TLE4251D vs TLE72782EV50XUMA1
  • TLE4251D vs TLE7278-2GV50
  • TLE4251D vs TLE7278-2G
  • TLE4251D vs TLE7278-2EV50
  • TLE4251D vs TLE7276G
  • TLE4251D vs TLE7276D
  • TLE4251D vs TLE72762EXUMA1
  • TLE4251D vs TLE72762DATMA1
  • TLE4251D vs TLE7274G
  • TLE4251D vs TLE7274DNTMA1
  • TLE4251D vs TLE7274D
  • TLE4251D vs TLE72742GATMA1
  • TLE4251D vs TLE72742EXUMA1
  • TLE4251D vs TLE72742DATMA1
  • TLE4251D vs TLE7273G V50
  • TLE4251D vs TLE72732GV50XUMA1
  • TLE4251D vs TLE72732GV33XUMA1
  • TLE4251D vs TLE72732GV26XUMA1
  • TLE4251D vs TLE72732EV50XUMA1
  • TLE4251D vs TLE7273-2GV26
  • TLE4251D vs TLE7272G
  • TLE4251D vs TLE7272D
  • TLE4251D vs TLE72722EXUMA1
  • TLE4251D vs TLE72722DATMA1
  • TLE4251D vs TLE7270GNTMA1
  • TLE4251D vs TLE7270DNTMA1
  • TLE4251D vs TLE7270D
  • TLE4251D vs TLE72702GATMA1
  • TLE4251D vs TLE72702EXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious