PSB2186HV1.1GD
PSB2186HV1.1GD
Active
Description:  ISAC-S TE ISDN ACCESS CONTROLLER
Manufacturer:  Infineon Technologies
History Price: $7.94000
In Stock: 46900
PSB2186HV1.1GD Specification
Specification
Part No
PSB2186HV1.1GD
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
ISDN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
ISDN
Interface
4-Wire, IOM-2
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
17mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-QFP
Supplier Device Package
P-MQFP-64
PSB2186HV1.1GD PDF Datasheet
PSB2186HV1.1GD Related Parts
PSB 21150 F V1.4
PSB 21150 F V1.4
Infineon Technologies
IC TELECOM INTERFACE TQFP-64
PSB 21150 H V1.4
PSB 21150 H V1.4
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2132 H V2.2
PSB 2132 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2134 H V2.2
PSB 2134 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21373 H V1.1
PSB 21373 H V1.1
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21382 H V1.3
PSB 21382 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21383 H V1.3
PSB 21383 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21384 H V1.3
PSB 21384 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21391 H V1.3
PSB 21391 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21393 H V1.3
PSB 21393 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21473 F V1.3
PSB 21473 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB 21483 F V1.7
PSB 21483 F V1.7
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB2186HV1.1GD Compare Parts
  • PSB2186HV1.1GD vs PSB7531ZDW
  • PSB2186HV1.1GD vs PSB7300AGDW
  • PSB2186HV1.1GD vs PSB4451RV1.2
  • PSB2186HV1.1GD vs PSB4450RV1.2
  • PSB2186HV1.1GD vs PSB3427RGTR
  • PSB2186HV1.1GD vs PSB3186F
  • PSB2186HV1.1GD vs PSB21911NV5.2
  • PSB2186HV1.1GD vs PSB2186PV1.1
  • PSB2186HV1.1GD vs PSB2186NV1.1ISACS
  • PSB2186HV1.1GD vs PSB2186NV1.1ISAC-S
  • PSB2186HV1.1GD vs PSB2186NV1.1-ISAC-S
  • PSB2186HV1.1GD vs PSB2186HV1.1D
  • PSB2186HV1.1GD vs PSB2186HV1.1
  • PSB2186HV1.1GD vs PSB2170HV1.1DRY
  • PSB2186HV1.1GD vs PSB2170HV1.1
  • PSB2186HV1.1GD vs PSB2163T-V31TR
  • PSB2186HV1.1GD vs PSB21521EV1.4-G
  • PSB2186HV1.1GD vs PSB21493HV1.7
  • PSB2186HV1.1GD vs PSB21483FV1.6
  • PSB2186HV1.1GD vs PSB21391HV1.3
  • PSB2186HV1.1GD vs PSB2134HV2.2
  • PSB2186HV1.1GD vs PSB2132HV2.2
  • PSB2186HV1.1GD vs PSB2115HV1.2
  • PSB2186HV1.1GD vs PSB21150HV1.4
  • PSB2186HV1.1GD vs PSB 6972 HL V1.3
  • PSB2186HV1.1GD vs PSB 6970 HL V1.3
  • PSB2186HV1.1GD vs PSB 3186 H V1.4
  • PSB2186HV1.1GD vs PSB 3186 F V1.4
  • PSB2186HV1.1GD vs PSB 21493 H V1.7
  • PSB2186HV1.1GD vs PSB 21493 F V1.7
  • PSB2186HV1.1GD vs PSB 21483 F V1.7
  • PSB2186HV1.1GD vs PSB 21473 F V1.3
  • PSB2186HV1.1GD vs PSB 21393 H V1.3
  • PSB2186HV1.1GD vs PSB 21391 H V1.3
  • PSB2186HV1.1GD vs PSB 21384 H V1.3
  • PSB2186HV1.1GD vs PSB 21383 H V1.3
  • PSB2186HV1.1GD vs PSB 21382 H V1.3
  • PSB2186HV1.1GD vs PSB 21373 H V1.1
  • PSB2186HV1.1GD vs PSB 2134 H V2.2
  • PSB2186HV1.1GD vs PSB 2132 H V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.