Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PSB2186HV1.1GD
PSB2186HV1.1GD
Active
Interface - Telecom
Description:
ISAC-S TE ISDN ACCESS CONTROLLER
Manufacturer:
Infineon Technologies
Datasheet:
PSB2186HV1.1GD Datasheet
History Price: $7.94000
In Stock: 42985
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSB2186HV1.1GD vs PSB 21383 H V1.3
Part No
PSB2186HV1.1GD
PSB 21383 H V1.3
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
ISDN
INCA
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
ISDN
CODEC
Interface
4-Wire, IOM-2
IOM-2, Parallel, SCI
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
3.3V, 5V
Current - Supply
17mA
27mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-QFP
44-QFP
Supplier Device Package
P-MQFP-64
P-MQFP-44-1