PSB2163T-V31TR
PSB2163T-V31TR
Obsolete
Description:  IC TELECOM INTERFACE 28-PDSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 29200
PSB2163T-V31TR Specification
Specification
Part No
PSB2163T-V31TR
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
ARCOFI
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
CODEC Filter
Interface
IOM-2, PCI, Serial
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
900μA
Power (Watts)
1 mW
Operating Temperature
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-28
PSB2163T-V31TR PDF Datasheet
PSB2163T-V31TR Related Parts
PSB 21150 F V1.4
PSB 21150 F V1.4
Infineon Technologies
IC TELECOM INTERFACE TQFP-64
PSB 21150 H V1.4
PSB 21150 H V1.4
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2132 H V2.2
PSB 2132 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2134 H V2.2
PSB 2134 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21373 H V1.1
PSB 21373 H V1.1
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21382 H V1.3
PSB 21382 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21383 H V1.3
PSB 21383 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21384 H V1.3
PSB 21384 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21391 H V1.3
PSB 21391 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21393 H V1.3
PSB 21393 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21473 F V1.3
PSB 21473 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB 21483 F V1.7
PSB 21483 F V1.7
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB2163T-V31TR Description
Product Overview
The Infineon Technologies PSB2163T-V31TR is a highly integrated DC/DC synchronous step-down (buck) converter designed for efficient power management in various electronic applications. This device is tailored to deliver high efficiency, stable voltage regulation, and compact power solutions, primarily for powering CPUs, FPGAs, and other high-performance digital ICs. The PSB2163T-V31TR incorporates advanced control techniques and integrated power MOSFETs to minimize power loss, reduce electromagnetic interference, and ensure robust operation under varying load conditions.

Key Features

* Synchronous Buck Converter: Utilizes synchronous rectification to enhance efficiency and reduce power dissipation compared to traditional diode-based buck converters.
* Wide Input Voltage Range: Operates from a broad input voltage range of 4.5V to 20V, making it versatile for different power supply scenarios including 12V and 5V rails.
* High Efficiency: Typically achieves efficiencies greater than 90%, thanks to low on-resistance internal MOSFETs and optimized switching control.
* Integrated Power MOSFETs: Incorporates both high-side and low-side MOSFETs within the package, simplifying design and reducing external component count.
* Adjustable Output Voltage: Output voltage is programmable via an external resistor divider, allowing output voltages down to 0.8V with high accuracy.
* High Switching Frequency: Operates at a switching frequency of approximately 500 kHz, balancing efficiency and component size to enable compact inductor and capacitor choices.
* Current Mode Control: Implements current mode control for fast transient response and improved loop stability.
* Built-in Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown, and undervoltage lockout (UVLO), ensuring device and system reliability.
* Soft-Start Functionality: Controls inrush current during startup, reducing stress on the power source and associated components.

Electrical Specifications

* Input Voltage Range (VIN): 4.5V to 20V, suitable for standard DC power rails used in many embedded and industrial systems.
* Output Voltage Range (VOUT): Adjustable from 0.8V to VIN, enabling powering of low-voltage digital cores and other subsystems.
* Continuous Output Current: Capable of delivering up to 6A continuous load current, meeting the demands of high-performance processors and FPGAs.
* Switching Frequency (fSW): Approximately 500 kHz, optimizing the trade-off between efficiency and component size.
* Typical Efficiency: Exceeds 90% under typical load and operating conditions, significantly reducing heat dissipation and improving overall system efficiency.
* Quiescent Current: Typically low quiescent current to reduce power consumption during light load or standby modes.
* Line Regulation: ±0.5% typical, ensuring stable output voltage despite variations in input supply.
* Load Regulation: ±1% typical, maintaining output voltage stability across load changes.
* Thermal Shutdown Threshold: Protects the device from overheating by disabling operation when internal temperature exceeds approximately 150°C.

Control and Interface Features

* Enable Pin: Allows external control of the converter's operation, enabling power sequencing and system power management.
* Power Good Indicator: Provides a status output signal to indicate when the output voltage is within regulation limits, useful for system monitoring and fault detection.
* Soft-Start Pin: Configurable soft-start time via an external capacitor, enabling smooth voltage ramp-up to reduce inrush current.
* Current Limit: Programmable overcurrent limit ensures protection against load faults and short-circuits, enhancing device and system safety.

Package and Thermal Characteristics

* Package Type: Available in a thermally enhanced PowerSO36 package, designed for efficient heat dissipation in compact PCB layouts.
* Thermal Resistance: Low junction-to-ambient thermal resistance, allowing the device to operate at high currents without overheating, especially when proper PCB thermal design is implemented.
* Compact Footprint: The small and thin package facilitates integration into dense electronic assemblies where board space is at a premium.

Applications
The PSB2163T-V31TR is suited for a wide range of applications, including:

* Microprocessor and Microcontroller Power Supplies: Ideal for powering cores, I/O, and memory in computing systems, embedded platforms, and industrial controllers.
* FPGA and ASIC Power Management: Provides stable and efficient voltage rails for programmable logic devices requiring precise power regulation.
* Networking Equipment: Supports power regulation in routers, switches, and base stations where reliability and efficiency are critical.
* Consumer Electronics: Suitable for powering digital circuits in gaming consoles, set-top boxes, and portable devices.
* Industrial Automation: Delivers robust power for sensors, controllers, and communication modules in harsh industrial environments.

Performance and Advantages
The PSB2163T-V31TR combines high efficiency with flexible voltage regulation, making it highly adaptable to modern power management needs. Its synchronous rectification and current mode control improve transient response and minimize output voltage ripple. The integrated protections and low quiescent current design extend system reliability and energy savings. Additionally, the high switching frequency reduces external component size, enabling compact and lightweight power modules.

Conclusion
Infineon's PSB2163T-V31TR DC/DC synchronous buck converter is a versatile and efficient power management IC optimized for modern electronics requiring stable, high-current voltage rails. Its broad input voltage range, programmable output, integrated MOSFETs, and comprehensive protection features make it a reliable solution for powering microprocessors, FPGAs, and other advanced digital circuits. Designed with efficiency, safety, and flexibility in mind, it suits applications spanning consumer electronics, industrial systems, and communications infrastructure.
PSB2163T-V31TR Compare Parts
  • PSB2163T-V31TR vs PSB7531ZDW
  • PSB2163T-V31TR vs PSB7300AGDW
  • PSB2163T-V31TR vs PSB4451RV1.2
  • PSB2163T-V31TR vs PSB4450RV1.2
  • PSB2163T-V31TR vs PSB3427RGTR
  • PSB2163T-V31TR vs PSB3186F
  • PSB2163T-V31TR vs PSB21911NV5.2
  • PSB2163T-V31TR vs PSB2186PV1.1
  • PSB2163T-V31TR vs PSB2186NV1.1ISACS
  • PSB2163T-V31TR vs PSB2186NV1.1ISAC-S
  • PSB2163T-V31TR vs PSB2186NV1.1-ISAC-S
  • PSB2163T-V31TR vs PSB2186HV1.1GD
  • PSB2163T-V31TR vs PSB2186HV1.1D
  • PSB2163T-V31TR vs PSB2186HV1.1
  • PSB2163T-V31TR vs PSB2170HV1.1DRY
  • PSB2163T-V31TR vs PSB2170HV1.1
  • PSB2163T-V31TR vs PSB21521EV1.4-G
  • PSB2163T-V31TR vs PSB21493HV1.7
  • PSB2163T-V31TR vs PSB21483FV1.6
  • PSB2163T-V31TR vs PSB21391HV1.3
  • PSB2163T-V31TR vs PSB2134HV2.2
  • PSB2163T-V31TR vs PSB2132HV2.2
  • PSB2163T-V31TR vs PSB2115HV1.2
  • PSB2163T-V31TR vs PSB21150HV1.4
  • PSB2163T-V31TR vs PSB 6972 HL V1.3
  • PSB2163T-V31TR vs PSB 6970 HL V1.3
  • PSB2163T-V31TR vs PSB 3186 H V1.4
  • PSB2163T-V31TR vs PSB 3186 F V1.4
  • PSB2163T-V31TR vs PSB 21493 H V1.7
  • PSB2163T-V31TR vs PSB 21493 F V1.7
  • PSB2163T-V31TR vs PSB 21483 F V1.7
  • PSB2163T-V31TR vs PSB 21473 F V1.3
  • PSB2163T-V31TR vs PSB 21393 H V1.3
  • PSB2163T-V31TR vs PSB 21391 H V1.3
  • PSB2163T-V31TR vs PSB 21384 H V1.3
  • PSB2163T-V31TR vs PSB 21383 H V1.3
  • PSB2163T-V31TR vs PSB 21382 H V1.3
  • PSB2163T-V31TR vs PSB 21373 H V1.1
  • PSB2163T-V31TR vs PSB 2134 H V2.2
  • PSB2163T-V31TR vs PSB 2132 H V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.