Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PSB2163T-V31TR
PSB2163T-V31TR
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28-PDSO
Manufacturer:
Infineon Technologies
Datasheet:
PSB2163T-V31TR Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSB2163T-V31TR vs PSB2132HV2.2
Part No
PSB2163T-V31TR
PSB2132HV2.2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
ARCOFI
SICOFI
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
CODEC Filter
CODEC Filter
Interface
IOM-2, PCI, Serial
IOM-2 PCM, SPI
Number of Circuits
1
2
Voltage - Supply
5V
5V
Current - Supply
900μA
18mA
Power (Watts)
1 mW
90 mW
Operating Temperature
-25 ℃ ~ 80 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-QFP
Supplier Device Package
PG-DSO-28
P-MQFP-64