PEF81913FV1.4
PEF81913FV1.4
Active
Description:  Q-SMINTIX SECOND GEN
Manufacturer:  Infineon Technologies
History Price: $15.39000
In Stock: 41000
PEF81913FV1.4 Specification
Specification
Part No
PEF81913FV1.4
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF81913FV1.4 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF81913FV1.4 Compare Parts
  • PEF81913FV1.4 vs PEF82902FV1.1/M13
  • PEF81913FV1.4 vs PEF82902FV1.1-INF
  • PEF81913FV1.4 vs PEF82902FV1.1
  • PEF81913FV1.4 vs PEF82902F
  • PEF81913FV1.4 vs PEF55008EV1.3-G-INF
  • PEF81913FV1.4 vs PEF42065HLV12XP
  • PEF81913FV1.4 vs PEF3460EV1.2
  • PEF81913FV1.4 vs PEF3452HV1.3
  • PEF81913FV1.4 vs PEF3452H-V13
  • PEF81913FV1.4 vs PEF3394ELV2.2-G
  • PEF81913FV1.4 vs PEF3304HLV2.1
  • PEF81913FV1.4 vs PEF3101FV1.3
  • PEF81913FV1.4 vs PEF24911HV2.2
  • PEF81913FV1.4 vs PEF24911HV2.1
  • PEF81913FV1.4 vs PEF24911HV1.3
  • PEF81913FV1.4 vs PEF22810T-V21TR
  • PEF81913FV1.4 vs PEF22558E-V1.1
  • PEF81913FV1.4 vs PEF22554H-TV2.1
  • PEF81913FV1.4 vs PEF22508EV11G
  • PEF81913FV1.4 vs PEF20954HTV1.1
  • PEF81913FV1.4 vs PEF2055NV2.1
  • PEF81913FV1.4 vs PEF20550HV2.1
  • PEF81913FV1.4 vs PEF2054NV21
  • PEF81913FV1.4 vs PEF2026T-SV1.1
  • PEF81913FV1.4 vs PEF2015TV1.2
  • PEF81913FV1.4 vs PEF 82912 F V1.4
  • PEF81913FV1.4 vs PEF 82902 F V1.1
  • PEF81913FV1.4 vs PEF 80912 H V1.4
  • PEF81913FV1.4 vs PEF 80902 H V1.1
  • PEF81913FV1.4 vs PEF 4268 T V1.2
  • PEF81913FV1.4 vs PEF 4268 F V1.2
  • PEF81913FV1.4 vs PEF 3452 H V1.3
  • PEF81913FV1.4 vs PEF 3314 HL V2.2
  • PEF81913FV1.4 vs PEF 3304 HL V2.1
  • PEF81913FV1.4 vs PEF 24911 H V2.2
  • PEF81913FV1.4 vs PEF 24902 H V2.1
  • PEF81913FV1.4 vs PEF 24901 H V2.2
  • PEF81913FV1.4 vs PEF 2466 H V2.2
  • PEF81913FV1.4 vs PEF 2466 F V2.2
  • PEF81913FV1.4 vs PEF 24622 E V2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads