Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF 22504 HT V2.1
PEF 22504 HT V2.1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 144TQFP
Manufacturer:
Infineon Technologies
Datasheet:
PEF 22504 HT V2.1 Datasheet
History Price: Obsolete
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF 22504 HT V2.1 vs PEF3452H-V13
Part No
PEF 22504 HT V2.1
PEF3452H-V13
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
QuadLIU
TE3-LIU
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
DS3, E3, STS-1
Number of Circuits
4
1
Voltage - Supply
1.8V, 3.3V
3.13V ~ 3.46V
Current - Supply
230mA
155mA
Power (Watts)
140 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
44-QFP
Supplier Device Package
P-TQFP-144-6
PG-MQFP-44-2