IRS2552DSPBF
IRS2552DSPBF
Discontinued
Description:  IC CCFL/EEFL CNTRL 69KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 22400
IRS2552DSPBF Specification
Specification
Part No
IRS2552DSPBF
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL/EEFL Controller
Frequency
39kHz ~ 69kHz
Voltage - Supply
11.5V ~ 16.6V
Current - Supply
10 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
IRS2552DSPBF PDF Datasheet
IRS2552DSPBF Related Parts
IRS21571DSPBF
IRS21571DSPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS21571DSTRPBF
IRS21571DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS2158DPBF
IRS2158DPBF
Infineon Technologies
IC FLRSCT LAMP CTR 48.3KHZ 16DIP
IRS2158DSPBF
IRS2158DSPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2158DSTRPBF
IRS2158DSTRPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2166DPBF
IRS2166DPBF
Infineon Technologies
IC PFC/BALLAST CNTRL 46KHZ 16DIP
IRS2166DSPBF
IRS2166DSPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2166DSTRPBF
IRS2166DSTRPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2168DPBF
IRS2168DPBF
Infineon Technologies
IC PFC/BALLAST CTR 46.5KHZ 16DIP
IRS2168DSPBF
IRS2168DSPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2168DSTRPBF
IRS2168DSTRPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2526DSPBF
IRS2526DSPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2552DSPBF Compare Parts
  • IRS2552DSPBF vs IRS2573DSPBF
  • IRS2552DSPBF vs IRS2552DSTRPBF
  • IRS2552DSPBF vs IRS2552DPBF
  • IRS2552DSPBF vs IRS2538DSTRPBF
  • IRS2552DSPBF vs IRS2538DSPBF
  • IRS2552DSPBF vs IRS2530DSTRPBF
  • IRS2552DSPBF vs IRS2530DSPBF
  • IRS2552DSPBF vs IRS2530DPBF
  • IRS2552DSPBF vs IRS2526DSTRPBF
  • IRS2552DSPBF vs IRS2526DSPBF
  • IRS2552DSPBF vs IRS2168DSTRPBF
  • IRS2552DSPBF vs IRS2168DSPBF
  • IRS2552DSPBF vs IRS2168DPBF
  • IRS2552DSPBF vs IRS2166DSTRPBF
  • IRS2552DSPBF vs IRS2166DSPBF
  • IRS2552DSPBF vs IRS2166DPBF
  • IRS2552DSPBF vs IRS2158DSTRPBF
  • IRS2552DSPBF vs IRS2158DSPBF
  • IRS2552DSPBF vs IRS2158DPBF
  • IRS2552DSPBF vs IRS21571DSTRPBF
  • IRS2552DSPBF vs IRS21571DSPBF
  • IRS2552DSPBF vs IRS21681DSTRPBF
  • IRS2552DSPBF vs IRS21681DSPBF
  • IRS2552DSPBF vs IRS2166DCD
  • IRS2552DSPBF vs IRS2166DC
  • IRS2552DSPBF vs IRS2166CD
  • IRS2552DSPBF vs IRS2166C
  • IRS2552DSPBF vs IRS2552DSTRPBF
  • IRS2552DSPBF vs IRS2530DPBF
  • IRS2552DSPBF vs IRS2166DSTRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.