Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2552DSPBF
IRS2552DSPBF
Discontinued
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL/EEFL CNTRL 69KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2552DSPBF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRS2552DSPBF vs IRS2526DSPBF
Part No
IRS2552DSPBF
IRS2526DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
CCFL/EEFL Controller
Ballast Controller
Frequency
39kHz ~ 69kHz
-
Voltage - Supply
11.5V ~ 16.6V
12V ~ 15V
Current - Supply
10 mA
-
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC