Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Infineon Technologies IP2005CTRPBF
IP2005CTRPBF
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 40A 8LGA
Manufacturer:
Infineon Technologies
Datasheet:
IP2005CTRPBF Datasheet
History Price: Obsolete
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IP2005CTRPBF Specification
Specification
Part No
IP2005CTRPBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Infineon Technologies
Series
iPOWIR
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
13.2V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.5V
Current - Output
40A
Frequency - Switching
250kHz ~ 1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-LLGA
Supplier Device Package
8-LGA
IP2005CTRPBF PDF Datasheet
IP2005CTRPBF Datasheet
Click and Download: IP2005CTRPBF Datasheet
IP2005CTRPBF Related Parts
IP2001PBF
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2001TR
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2001TRPBF
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2002PBF
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2002TRPBF
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2002
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2002TR
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2003
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003A
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003APBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003ATRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003PBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2005CTRPBF Compare Parts
IP2005CTRPBF vs IP2002PBF
IP2005CTRPBF vs IP2001TRPBF
IP2005CTRPBF vs IP2001TR
IP2005CTRPBF vs IP2001PBF
IP2005CTRPBF vs IP2034TRPBF
IP2005CTRPBF vs IP2034PBF
IP2005CTRPBF vs IP2021CTRPBF
IP2005CTRPBF vs IP2021CPBF
IP2005CTRPBF vs IP2005CPBF
IP2005CTRPBF vs IP2003TRPBF
IP2005CTRPBF vs IP2003TR
IP2005CTRPBF vs IP2003PBF
IP2005CTRPBF vs IP2003ATRPBF
IP2005CTRPBF vs IP2003APBF
IP2005CTRPBF vs IP2003A
IP2005CTRPBF vs IP2003
IP2005CTRPBF vs IP2002TR
IP2005CTRPBF vs IP2002
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its