☰
IP2002TRPBF
IP2002TRPBF
Obsolete
Description:  IC REG BUCK ADJ 30A 133BGA
Manufacturer:  Infineon Technologies
Datasheet:   IP2002TRPBF Datasheet
History Price: Obsolete
In Stock: 22050
IP2002TRPBF Specification
Specification
Part No
IP2002TRPBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Infineon Technologies
Series
iPOWIR
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
13.2V
Voltage - Output (Min/Fixed)
0.9V
Voltage - Output (Max)
3.3V
Current - Output
30A
Frequency - Switching
150kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
133-BFBGA Power Module
Supplier Device Package
133-BGA Power Block (11x11)
IP2002TRPBF PDF Datasheet
IP2002TRPBF Related Parts
IP2001PBF
IP2001PBF
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2001TR
IP2001TR
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2001TRPBF
IP2001TRPBF
Infineon Technologies
IC REG BUCK ADJ 20A 133BGA
IP2002PBF
IP2002PBF
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2002
IP2002
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2002TR
IP2002TR
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA
IP2003
IP2003
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003A
IP2003A
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003APBF
IP2003APBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003ATRPBF
IP2003ATRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003PBF
IP2003PBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2003TR
IP2003TR
Infineon Technologies
IC REG BUCK ADJUSTABLE 40A LGA
IP2002TRPBF Compare Parts
  • IP2002TRPBF vs IP2001TRPBF
  • IP2002TRPBF vs IP2001TR
  • IP2002TRPBF vs IP2001PBF
  • IP2002TRPBF vs IP2034TRPBF
  • IP2002TRPBF vs IP2034PBF
  • IP2002TRPBF vs IP2021CTRPBF
  • IP2002TRPBF vs IP2021CPBF
  • IP2002TRPBF vs IP2005CTRPBF
  • IP2002TRPBF vs IP2005CPBF
  • IP2002TRPBF vs IP2003TRPBF
  • IP2002TRPBF vs IP2003TR
  • IP2002TRPBF vs IP2003PBF
  • IP2002TRPBF vs IP2003ATRPBF
  • IP2002TRPBF vs IP2003APBF
  • IP2002TRPBF vs IP2003A
  • IP2002TRPBF vs IP2003
  • IP2002TRPBF vs IP2002TR
  • IP2002TRPBF vs IP2002
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its