CY2XF23FLXC
CY2XF23FLXC
Active
Description:  CLOCK GENERATOR, CDSO6
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XF23FLXC Datasheet
History Price: $9.36000
In Stock: 29100
CY2XF23FLXC Specification
Specification
Part No
CY2XF23FLXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CY2XF23FLXC PDF Datasheet
CY2XF23FLXC Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2XF23FLXC Compare Parts
  • CY2XF23FLXC vs CY2XP24ZXC
  • CY2XF23FLXC vs CY2XP241ZXI
  • CY2XF23FLXC vs CY2XP21ZXC
  • CY2XF23FLXC vs CY2XL13ZXI01
  • CY2XF23FLXC vs CY2XL12ZXI02
  • CY2XF23FLXC vs CY2XL12ZXI01
  • CY2XF23FLXC vs CY2XL11ZXI
  • CY2XF23FLXC vs CY2XF24LXI008T
  • CY2XF23FLXC vs CY2XF24LXI006T
  • CY2XF23FLXC vs CY2X014LXC012T
  • CY2XF23FLXC vs CY2VC521ZXC-2T
  • CY2XF23FLXC vs CY2VC521ZXC-2
  • CY2XF23FLXC vs CY2VC511ZXCT
  • CY2XF23FLXC vs CY2VC511ZXC
  • CY2XF23FLXC vs CY2V9950AC
  • CY2XF23FLXC vs CY2SSTV850ZIT
  • CY2XF23FLXC vs CY2SSTV850ZI
  • CY2XF23FLXC vs CY2SSTV850ZI
  • CY2XF23FLXC vs CY2SSTV850ZCT
  • CY2XF23FLXC vs CY2SSTV850ZC
  • CY2XF23FLXC vs CY2SSTV850ZC
  • CY2XF23FLXC vs CY29973AXIT
  • CY2XF23FLXC vs CY29973AXI
  • CY2XF23FLXC vs CY29973AIT
  • CY2XF23FLXC vs CY29973AI
  • CY2XF23FLXC vs CY29972AXIT
  • CY2XF23FLXC vs CY29972AXI
  • CY2XF23FLXC vs CY29972AIT
  • CY2XF23FLXC vs CY29972AI
  • CY2XF23FLXC vs CY29775AXIT
  • CY2XF23FLXC vs CY29775AXI
  • CY2XF23FLXC vs CY29775AI
  • CY2XF23FLXC vs CY29774AXIT
  • CY2XF23FLXC vs CY29774AXI
  • CY2XF23FLXC vs CY29773AXIT
  • CY2XF23FLXC vs CY29773AXI
  • CY2XF23FLXC vs CY29773AI
  • CY2XF23FLXC vs CY29772AXIT
  • CY2XF23FLXC vs CY29772AXI
  • CY2XF23FLXC vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!