Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2XF23FLXC
CY2XF23FLXC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
CLOCK GENERATOR, CDSO6
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2XF23FLXC Datasheet
History Price: $9.36000
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2XF23FLXC vs CY2XP24ZXC
Part No
CY2XF23FLXC
CY2XP24ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Clock Generator
PLL
-
Yes
Input
-
Crystal
Output
-
LVPECL
Number of Circuits
-
1
Ratio - Input:Output
-
1:1
Differential - Input:Output
-
No/Yes
Frequency - Max
-
187.5MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
8-TSSOP