CY29775AXIT
CY29775AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29775AXIT Datasheet
History Price: Obsolete
In Stock: 13800
CY29775AXIT Specification
Specification
Part No
CY29775AXIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Series
Spread Aware
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Input
LVCMOS
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
2:14
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-TQFP
Supplier Device Package
52-TQFP (10x10)
CY29775AXIT PDF Datasheet
CY29775AXIT Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY29775AXIT Compare Parts
  • CY29775AXIT vs CY2XP24ZXC
  • CY29775AXIT vs CY2XP241ZXI
  • CY29775AXIT vs CY2XP21ZXC
  • CY29775AXIT vs CY2XL13ZXI01
  • CY29775AXIT vs CY2XL12ZXI02
  • CY29775AXIT vs CY2XL12ZXI01
  • CY29775AXIT vs CY2XL11ZXI
  • CY29775AXIT vs CY2XF24LXI008T
  • CY29775AXIT vs CY2XF24LXI006T
  • CY29775AXIT vs CY2XF23FLXC
  • CY29775AXIT vs CY2X014LXC012T
  • CY29775AXIT vs CY2VC521ZXC-2T
  • CY29775AXIT vs CY2VC521ZXC-2
  • CY29775AXIT vs CY2VC511ZXCT
  • CY29775AXIT vs CY2VC511ZXC
  • CY29775AXIT vs CY2V9950AC
  • CY29775AXIT vs CY2SSTV850ZIT
  • CY29775AXIT vs CY2SSTV850ZI
  • CY29775AXIT vs CY2SSTV850ZI
  • CY29775AXIT vs CY2SSTV850ZCT
  • CY29775AXIT vs CY2SSTV850ZC
  • CY29775AXIT vs CY2SSTV850ZC
  • CY29775AXIT vs CY29973AXIT
  • CY29775AXIT vs CY29973AXI
  • CY29775AXIT vs CY29973AIT
  • CY29775AXIT vs CY29973AI
  • CY29775AXIT vs CY29972AXIT
  • CY29775AXIT vs CY29972AXI
  • CY29775AXIT vs CY29972AIT
  • CY29775AXIT vs CY29972AI
  • CY29775AXIT vs CY29775AXI
  • CY29775AXIT vs CY29775AI
  • CY29775AXIT vs CY29774AXIT
  • CY29775AXIT vs CY29774AXI
  • CY29775AXIT vs CY29773AXIT
  • CY29775AXIT vs CY29773AXI
  • CY29775AXIT vs CY29773AI
  • CY29775AXIT vs CY29772AXIT
  • CY29775AXIT vs CY29772AXI
  • CY29775AXIT vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!