Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIR3315STRL
AUIR3315STRL
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 D2PAK
Manufacturer:
Infineon Technologies
Datasheet:
AUIR3315STRL Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AUIR3315STRL Specification
Specification
Part No
AUIR3315STRL
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
15mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2PAK
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
AUIR3315STRL PDF Datasheet
AUIR3315STRL Datasheet
Click and Download: AUIR3315STRL Datasheet
AUIR3315STRL Related Parts
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIR3315STRL Compare Parts
AUIR3315STRL vs AUIR33402S
AUIR3315STRL vs AUIR33401STRL
AUIR3315STRL vs AUIR33401S
AUIR3315STRL vs AUIR3330STRL
AUIR3315STRL vs AUIR3330S
AUIR3315STRL vs AUIR3320STRL
AUIR3315STRL vs AUIR3320S
AUIR3315STRL vs AUIR3317STRL
AUIR3315STRL vs AUIR3317STRL
AUIR3315STRL vs AUIR3317S
AUIR3315STRL vs AUIR3317
AUIR3315STRL vs AUIR3316STRL
AUIR3315STRL vs AUIR3316S-INF
AUIR3315STRL vs AUIR3316S
AUIR3315STRL vs AUIR3316
AUIR3315STRL vs AUIR3315S
AUIR3315STRL vs AUIR3315
AUIR3315STRL vs AUIR3314STRL
AUIR3315STRL vs AUIR3314S
AUIR3315STRL vs AUIR3314
AUIR3315STRL vs AUIR3313STRL
AUIR3315STRL vs AUIR3313S
AUIR3315STRL vs AUIR3313
AUIR3315STRL vs AUIPS7221RTRL
AUIR3315STRL vs AUIPS7221R
AUIR3315STRL vs AUIPS72211RTRL
AUIR3315STRL vs AUIPS72211R
AUIR3315STRL vs AUIPS7145RTRL
AUIR3315STRL vs AUIPS7145R
AUIR3315STRL vs AUIPS71451GTR
AUIR3315STRL vs AUIPS71451G
AUIR3315STRL vs AUIPS7142GTR
AUIR3315STRL vs AUIPS7142G
AUIR3315STRL vs AUIPS7141RTRL
AUIR3315STRL vs AUIPS7141R
AUIR3315STRL vs AUIPS71411GTR
AUIR3315STRL vs AUIPS71411G
AUIR3315STRL vs AUIPS7125RTRL
AUIR3315STRL vs AUIPS7125R
AUIR3315STRL vs AUIPS7121RTRL
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.