AUIPS1031R
AUIPS1031R
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 DPAK
Manufacturer:  Infineon Technologies
Datasheet:   AUIPS1031R Datasheet
History Price: Obsolete
In Stock: 37000
AUIPS1031R Specification
Specification
Part No
AUIPS1031R
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3A
Rds On (Typ)
40mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D-Pak
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
AUIPS1031R PDF Datasheet
AUIPS1031R Related Parts
AUIPS1011
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031RTRL
AUIPS1031RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1031R Compare Parts
  • AUIPS1031R vs AUIR33402S
  • AUIPS1031R vs AUIR33401STRL
  • AUIPS1031R vs AUIR33401S
  • AUIPS1031R vs AUIR3330STRL
  • AUIPS1031R vs AUIR3330S
  • AUIPS1031R vs AUIR3320STRL
  • AUIPS1031R vs AUIR3320S
  • AUIPS1031R vs AUIR3317STRL
  • AUIPS1031R vs AUIR3317STRL
  • AUIPS1031R vs AUIR3317S
  • AUIPS1031R vs AUIR3317
  • AUIPS1031R vs AUIR3316STRL
  • AUIPS1031R vs AUIR3316S-INF
  • AUIPS1031R vs AUIR3316S
  • AUIPS1031R vs AUIR3316
  • AUIPS1031R vs AUIR3315STRL
  • AUIPS1031R vs AUIR3315S
  • AUIPS1031R vs AUIR3315
  • AUIPS1031R vs AUIR3314STRL
  • AUIPS1031R vs AUIR3314S
  • AUIPS1031R vs AUIR3314
  • AUIPS1031R vs AUIR3313STRL
  • AUIPS1031R vs AUIR3313S
  • AUIPS1031R vs AUIR3313
  • AUIPS1031R vs AUIPS7221RTRL
  • AUIPS1031R vs AUIPS7221R
  • AUIPS1031R vs AUIPS72211RTRL
  • AUIPS1031R vs AUIPS72211R
  • AUIPS1031R vs AUIPS7145RTRL
  • AUIPS1031R vs AUIPS7145R
  • AUIPS1031R vs AUIPS71451GTR
  • AUIPS1031R vs AUIPS71451G
  • AUIPS1031R vs AUIPS7142GTR
  • AUIPS1031R vs AUIPS7142G
  • AUIPS1031R vs AUIPS7141RTRL
  • AUIPS1031R vs AUIPS7141R
  • AUIPS1031R vs AUIPS71411GTR
  • AUIPS1031R vs AUIPS71411G
  • AUIPS1031R vs AUIPS7125RTRL
  • AUIPS1031R vs AUIPS7125R
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads