Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIPS7125R
AUIPS7125R
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO252-5
Manufacturer:
Infineon Technologies
Datasheet:
AUIPS7125R Datasheet
History Price: Obsolete
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AUIPS7125R Specification
Specification
Part No
AUIPS7125R
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
60V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.8A
Rds On (Typ)
24mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-TO252-5
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
AUIPS7125R PDF Datasheet
AUIPS7125R Datasheet
Click and Download: AUIPS7125R Datasheet
AUIPS7125R Related Parts
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS7125R Compare Parts
AUIPS7125R vs AUIR33402S
AUIPS7125R vs AUIR33401STRL
AUIPS7125R vs AUIR33401S
AUIPS7125R vs AUIR3330STRL
AUIPS7125R vs AUIR3330S
AUIPS7125R vs AUIR3320STRL
AUIPS7125R vs AUIR3320S
AUIPS7125R vs AUIR3317STRL
AUIPS7125R vs AUIR3317STRL
AUIPS7125R vs AUIR3317S
AUIPS7125R vs AUIR3317
AUIPS7125R vs AUIR3316STRL
AUIPS7125R vs AUIR3316S-INF
AUIPS7125R vs AUIR3316S
AUIPS7125R vs AUIR3316
AUIPS7125R vs AUIR3315STRL
AUIPS7125R vs AUIR3315S
AUIPS7125R vs AUIR3315
AUIPS7125R vs AUIR3314STRL
AUIPS7125R vs AUIR3314S
AUIPS7125R vs AUIR3314
AUIPS7125R vs AUIR3313STRL
AUIPS7125R vs AUIR3313S
AUIPS7125R vs AUIR3313
AUIPS7125R vs AUIPS7221RTRL
AUIPS7125R vs AUIPS7221R
AUIPS7125R vs AUIPS72211RTRL
AUIPS7125R vs AUIPS72211R
AUIPS7125R vs AUIPS7145RTRL
AUIPS7125R vs AUIPS7145R
AUIPS7125R vs AUIPS71451GTR
AUIPS7125R vs AUIPS71451G
AUIPS7125R vs AUIPS7142GTR
AUIPS7125R vs AUIPS7142G
AUIPS7125R vs AUIPS7141RTRL
AUIPS7125R vs AUIPS7141R
AUIPS7125R vs AUIPS71411GTR
AUIPS7125R vs AUIPS71411G
AUIPS7125R vs AUIPS7125RTRL
AUIPS7125R vs AUIPS7121RTRL
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.