111-3013
111-3013
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   111-3013 Datasheet
History Price: Obsolete
In Stock: 1255
111-3013 Specification
Specification
Part No
111-3013
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down
Output Configuration
Positive
Topology
Buck, Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 25V
Frequency - Switching
400kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
111-3013 PDF Datasheet
111-3013 Related Parts
111-3053PBF
111-3053PBF
Infineon Technologies
IC REG CTRLR BUCK 14SOIC
111-3054PBF
111-3054PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4127PBF
111-4127PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4128PBF
111-4128PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4150PBF
111-4150PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4183PBF
111-4183PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4186PBF
111-4186PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4193PBF
111-4193PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-3013 Compare Parts
  • 111-3013 vs 111-4193PBF
  • 111-3013 vs 111-4186PBF
  • 111-3013 vs 111-4183PBF
  • 111-3013 vs 111-4150PBF
  • 111-3013 vs 111-4128PBF
  • 111-3013 vs 111-4127PBF
  • 111-3013 vs 111-3054PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.