111-3013
111-3013
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   111-3013 Datasheet
History Price: Obsolete
In Stock: 32700
111-3013 vs 111-3054PBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Up, Step-Down
-
Output Configuration
Positive
-
Topology
Buck, Boost
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.2V ~ 25V
-
Frequency - Switching
400kHz
-
Duty Cycle (Max)
90%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Soft Start
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-