ZSSC3154BE3V
ZSSC3154BE3V
Active
Description:  IC INTFACE SPECIALIZED 32VFQFPN
Manufacturer:  IDT
History Price: Active
In Stock: 45300
ZSSC3154BE3V Specification
Specification
Part No
ZSSC3154BE3V
Category
Interface - Specialized
Manufacturer
IDT
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Sensor Signal Conditioner - Resistive
Interface
I2C, ZACwire? One-Wire Interface
Voltage - Supply
4.5V ~ 5.5V
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
Mounting Type
Surface Mount
ZSSC3154BE3V Related Parts
ZSSC3154BA3R
ZSSC3154BA3R
IDT
IC INTFACE SPECIALIZED 32VFQFPN
ZSSC3154BA3V
ZSSC3154BA3V
IDT
IC INTFACE SPECIALIZED 32VFQFPN
ZSSC3154BE3R
ZSSC3154BE3R
IDT
IC INTFACE SPECIALIZED 32VFQFPN
ZSSC4132CE4W
ZSSC4132CE4W
IDT
AUTOMOTIVE SENSOR SIGNAL CONDITI
ZSSC4151AE2R
ZSSC4151AE2R
IDT
IC INTERFACE SPECIALIZED 24QFN
ZSSC4161BE2R
ZSSC4161BE2R
IDT
IC INTERFACE SPECIALIZED 24QFN
ZSSC3015NA2R
ZSSC3015NA2R
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3015NA2T
ZSSC3015NA2T
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3015NE2R
ZSSC3015NE2R
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3015NE2T
ZSSC3015NE2T
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3018BA3W
ZSSC3018BA3W
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3026CI4R
ZSSC3026CI4R
IDT
IC INTFACE SPECIALIZED SGNL COND
ZSSC3154BE3V Compare Parts
  • ZSSC3154BE3V vs ZSSC4151AE2R
  • ZSSC3154BE3V vs ZSSC4132CE4W
  • ZSSC3154BE3V vs ZSSC3154BE3R
  • ZSSC3154BE3V vs ZSSC3154BA3V
  • ZSSC3154BE3V vs ZSSC3154BA3R
  • ZSSC3154BE3V vs ZSSC5101BE4T
  • ZSSC3154BE3V vs ZSSC5101BE4R
  • ZSSC3154BE3V vs ZSSC4185BE2W
  • ZSSC3154BE3V vs ZSSC4185BE2R
  • ZSSC3154BE3V vs ZSSC4175BE3R
  • ZSSC3154BE3V vs ZSSC4175BE2W
  • ZSSC3154BE3V vs ZSSC4175BE2R
  • ZSSC3154BE3V vs ZSSC4171BE3R
  • ZSSC3154BE3V vs ZSSC4171BE2W
  • ZSSC3154BE3V vs ZSSC4171BE2R
  • ZSSC3154BE3V vs ZSSC4165BE3R
  • ZSSC3154BE3V vs ZSSC4165BE2W
  • ZSSC3154BE3V vs ZSSC4165BE2R
  • ZSSC3154BE3V vs ZSSC4162BE3R
  • ZSSC3154BE3V vs ZSSC4162BE2W
  • ZSSC3154BE3V vs ZSSC4162BE2R
  • ZSSC3154BE3V vs ZSSC4161BE3R
  • ZSSC3154BE3V vs ZSSC4161BE2W
  • ZSSC3154BE3V vs ZSSC4151KE2R
  • ZSSC3154BE3V vs ZSSC4151AE2W
  • ZSSC3154BE3V vs ZSSC4151AE2V
  • ZSSC3154BE3V vs ZSSC4132CE4R
  • ZSSC3154BE3V vs ZSSC3224BI3R
  • ZSSC3154BE3V vs ZSSC3220BI3R
  • ZSSC3154BE3V vs ZSSC3218BI3R
  • ZSSC3154BE3V vs ZSSC3170FE2T
  • ZSSC3154BE3V vs ZSSC3170FE2R
  • ZSSC3154BE3V vs ZSSC3170FA2T
  • ZSSC3154BE3V vs ZSSC3170FA2R
  • ZSSC3154BE3V vs ZSSC3170EE3R
  • ZSSC3154BE3V vs ZSSC3170EE2T
  • ZSSC3154BE3V vs ZSSC3170EE2R
  • ZSSC3154BE3V vs ZSSC3170EA3R
  • ZSSC3154BE3V vs ZSSC3170EA2T
  • ZSSC3154BE3V vs ZSSC3170EA2R
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi