Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSSC3154BE3V
ZSSC3154BE3V
Active
Interface - Specialized
Description:
IC INTFACE SPECIALIZED 32VFQFPN
Manufacturer:
IDT
Datasheet:
ZSSC3154BE3V Datasheet
History Price: Active
In Stock: 45300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3154BE3V vs ZSSC4165BE2W
Part No
ZSSC3154BE3V
ZSSC4165BE2W
Category
Interface - Specialized
Interface - Specialized
Manufacturer
IDT
IDT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Applications
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interface
I2C, ZACwire? One-Wire Interface
I2C, SENT, ZACwire?
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
24-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount