54FCT373ATLB
54FCT373ATLB
Obsolete
Description:  IC TXRX OCTAL BIDIRECT 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 40300
54FCT373ATLB Specification
Specification
Part No
54FCT373ATLB
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
9.8ns
Current - Output High, Low
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.89x8.89)
54FCT373ATLB Related Parts
54F373LMQB
54F373LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F412DMQB
54F412DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F563DM
54F563DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373CTLB
54FCT373CTLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373TLB
54FCT373TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373CTLB
54FCT373CTLB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373ATLB Description
Introduction to Renesas Electronics 54FCT373ATLB

The Renesas Electronics 54FCT373ATLB is a high-speed, low-power octal D-type flip-flop designed for use in digital logic applications. This device is particularly suitable for data storage and transfer in various electronic systems, including telecommunications, computing, and industrial control applications. Its robust performance and versatility make it a popular choice among engineers and designers.

Key Specifications

- Supply Voltage (VCC): The 54FCT373ATLB operates within a supply voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL and CMOS logic levels.
- Input Voltage Levels: The device accepts input voltage levels of 0 V to VCC, ensuring compatibility with a wide range of digital circuits.
- Propagation Delay (tPD): The typical propagation delay is around 4.5 ns at a supply voltage of 5 V, allowing for high-speed data processing.
- Output Drive Capability: The device can drive up to 15 mA of output current, making it suitable for driving loads directly in various applications.
- Operating Temperature Range: The 54FCT373ATLB is rated for operation within a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Package Type: The device is available in a TSSOP-20 package, which is compact and suitable for surface-mount applications.

Performance Characteristics

The 54FCT373ATLB is engineered to deliver reliable performance with several key characteristics:

- Low Power Consumption: The device is designed for low power operation, consuming only 1.5 mA of supply current, which is ideal for battery-operated and energy-efficient designs.
- High Noise Immunity: The flip-flop features high noise immunity, ensuring reliable operation in environments with electrical noise and interference.
- Set and Reset Functionality: The device includes asynchronous set and reset inputs, allowing for flexible control of the flip-flop states.
- Data Hold Time: The minimum data hold time is typically around 2 ns, ensuring that data is stable and valid during the required hold period.

Applications

The Renesas Electronics 54FCT373ATLB is suitable for a variety of applications, including:

- Data Storage: Used in digital systems for temporary data storage, allowing for efficient data handling and processing.
- Shift Registers: Employed in shift register applications where data needs to be shifted in and out of the device.
- Timing Circuits: Ideal for timing applications where precise control of data flow is required.
- Control Logic: Utilized in control logic circuits for managing state changes and data flow in complex digital systems.

Conclusion

The Renesas Electronics 54FCT373ATLB is a versatile and efficient octal D-type flip-flop that meets the demands of modern digital applications. With its impressive specifications, including a wide supply voltage range, low power consumption, and high-speed performance, it stands out as a reliable choice for engineers looking to enhance data handling in their designs. Its compact package and robust performance characteristics make it an essential component in various electronic systems, from consumer electronics to industrial control applications.
54FCT373ATLB Compare Parts
  • 54FCT373ATLB vs 54F563DM
  • 54FCT373ATLB vs 54F533FMQB
  • 54FCT373ATLB vs 54F412DMQB
  • 54FCT373ATLB vs 54F373LMQB
  • 54FCT373ATLB vs 54FCT573TLB
  • 54FCT373ATLB vs 54FCT573CTLB
  • 54FCT373ATLB vs 54FCT573ATLB
  • 54FCT373ATLB vs 54FCT373TLB
  • 54FCT373ATLB vs 54FCT373CTLB
  • 54FCT373ATLB vs 54FCT573TLB
  • 54FCT373ATLB vs 54FCT573TDB
  • 54FCT373ATLB vs 54FCT573CTDB
  • 54FCT373ATLB vs 54FCT373CTLB
  • 54FCT373ATLB vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store