25PPC750CX-DP10-3T
25PPC750CX-DP10-3T
Active
Description:  IC MPU 733MHZ 256BGA
Manufacturer:  IBM
History Price: $53.33000
In Stock: 30500
25PPC750CX-DP10-3T Specification
Specification
Part No
25PPC750CX-DP10-3T
Category
Embedded - Microprocessors
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC 750CX
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
733MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-LBGA
25PPC750CX-DP10-3T PDF Datasheet
25PPC750CX-DP10-3T Related Parts
25PPC750GXECR6542T-G
25PPC750GXECR6542T-G
Rochester Electronics
POWERPC PROCESSOR - PPC750
25PPC750CX-DP0323T
25PPC750CX-DP0323T
IBM
IC MPU 256BGA
25PPC750CX-DP0523T
25PPC750CX-DP0523T
IBM
IC MPU 700MHZ 256BGA
25PPC750CX-DP20-3T
25PPC750CX-DP20-3T
IBM
IC MPU 256BGA
25PPC750CXEFP2012T
25PPC750CXEFP2012T
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP2013T
25PPC750CXEFP2013T
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP2022
25PPC750CXEFP2022
IBM
IC MPU 400MHZ 256BGA
25PPC750CXEFP4012T
25PPC750CXEFP4012T
IBM
IC MPU 466MHZ 256BGA
25PPC750CXEFP4013T
25PPC750CXEFP4013T
IBM
IC MPU 466MHZ 256BGA
25PPC750CXEFP5013T
25PPC750CXEFP5013T
IBM
IC MPU 500MHZ 256BGA
25PPC750CXEFP5512
25PPC750CXEFP5512
IBM
IC MPU 533MHZ 256BGA
25PPC750CXEFP5513
25PPC750CXEFP5513
IBM
IC MPU 533MHZ 256BGA
25PPC750CX-DP10-3T Compare Parts
  • 25PPC750CX-DP10-3T vs 25PPC750L-GB350B3R
  • 25PPC750CX-DP10-3T vs 25PPC750CXEJP8513T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEJP8512
  • 25PPC750CX-DP10-3T vs 25PPC750CXEJP1013T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEJP0523T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP5513
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP5512
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP5013T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP4013T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP4012T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP2022
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP2013T
  • 25PPC750CX-DP10-3T vs 25PPC750CXEFP2012T
  • 25PPC750CX-DP10-3T vs 25PPC750CX-DP20-3T
  • 25PPC750CX-DP10-3T vs 25PPC750CX-DP0523T
  • 25PPC750CX-DP10-3T vs 25PPC750CX-DP0323T
  • 25PPC750CX-DP10-3T vs 25PPC970-30B25A3T
  • 25PPC750CX-DP10-3T vs 25PPC850CXEFP7012T
  • 25PPC750CX-DP10-3T vs 25PPC750L-GB4XXH1T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FBQ113T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FBO5-3T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB25F3T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB25-3T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB1033T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB1013T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB1012T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB0513T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB0512T
  • 25PPC750CX-DP10-3T vs 25PPC750FX-FB0112T
  • 25PPC750CX-DP10-3T vs 25PPC604E2PE233DE1
  • 25PPC750CX-DP10-3T vs 25PPC604E2BE233DE8
  • 25PPC750CX-DP10-3T vs 25PPC604E2BE-240EE
  • 25PPC750CX-DP10-3T vs 25PPC440GX-3CA500C
  • 25PPC750CX-DP10-3T vs 25PPC405GP-3BD266A
  • 25PPC750CX-DP10-3T vs 25PPC405GP-3BC200C
  • 25PPC750CX-DP10-3T vs 25PPC405GP-3BB200C
  • 25PPC750CX-DP10-3T vs 25PPC405CR-3BB200C
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.